Image Supply, Inc. BugBand™ Bead Bag - 1 oz., Fresh-n-Clean 55100

Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Fresh-n-Clean, 12/cs
Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Fresh-n-Clean, 12/cs

Suppliers

Company
Product
Description
Supplier Links
BugBand™ Bead Bag - 1 oz., Fresh-n-Clean - 55100 - Image Supply, Inc.
Lumberton, NC, USA
BugBand™ Bead Bag - 1 oz., Fresh-n-Clean
55100
BugBand™ Bead Bag - 1 oz., Fresh-n-Clean 55100
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Fresh-n-Clean, 12/cs

This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc.

1 oz., Fresh-n-Clean, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 55100
Product Name BugBand™ Bead Bag - 1 oz., Fresh-n-Clean
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details