Image Supply, Inc. PRO-LINK® TuffSkins Liner - 30x37, 12 Mic, Natural H3713

Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 20-30 gallon receptacle. 25 per roll, 20 rolls per case. 30 x 37, Natural, 12 mic, 20/25/cs
Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 20-30 gallon receptacle. 25 per roll, 20 rolls per case. 30 x 37, Natural, 12 mic, 20/25/cs

Suppliers

Company
Product
Description
Supplier Links
PRO-LINK® TuffSkins Liner - 30x37, 12 Mic, Natural - H3713 - Image Supply, Inc.
Lumberton, NC, USA
PRO-LINK® TuffSkins Liner - 30x37, 12 Mic, Natural
H3713
PRO-LINK® TuffSkins Liner - 30x37, 12 Mic, Natural H3713
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 20-30 gallon receptacle. 25 per roll, 20 rolls per case. 30 x 37, Natural, 12 mic, 20/25/cs

The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Medium Strength, Natural. Use with 20-30 gallon receptacle. 25 per roll, 20 rolls per case.

30 x 37, Natural, 12 mic, 20/25/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number H3713
Product Name PRO-LINK® TuffSkins Liner - 30x37, 12 Mic, Natural
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 15% Polyvinyl Chloride, 85% Recycled Polyester
Width 13.78 inch (350 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details