Image Supply, Inc. Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Beige 2956BE

Description
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88. 28 1/8 Qt., Beige, 12/cs
Description
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88. 28 1/8 Qt., Beige, 12/cs

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Beige - 2956BE - Image Supply, Inc.
Lumberton, NC, USA
Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Beige
2956BE
Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Beige 2956BE
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88. 28 1/8 Qt., Beige, 12/cs

Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88.

28 1/8 Qt., Beige, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 2956BE
Product Name Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Beige
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details