Image Supply, Inc. BugBand™ Bead Bag - 1 oz., Cherry 55900

Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Cherry, 12/cs
Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Cherry, 12/cs

Suppliers

Company
Product
Description
Supplier Links
BugBand™ Bead Bag - 1 oz., Cherry - 55900 - Image Supply, Inc.
Lumberton, NC, USA
BugBand™ Bead Bag - 1 oz., Cherry
55900
BugBand™ Bead Bag - 1 oz., Cherry 55900
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Cherry, 12/cs

This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc.

1 oz., Cherry, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 55900
Product Name BugBand™ Bead Bag - 1 oz., Cherry
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details