Image Supply, Inc. BugBand™ Bead Bag - 1 oz., Vanilla 55800

Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Vanilla, 12/cs
Description
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Vanilla, 12/cs

Suppliers

Company
Product
Description
Supplier Links
BugBand™ Bead Bag - 1 oz., Vanilla - 55800 - Image Supply, Inc.
Lumberton, NC, USA
BugBand™ Bead Bag - 1 oz., Vanilla
55800
BugBand™ Bead Bag - 1 oz., Vanilla 55800
This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Vanilla, 12/cs

This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc.

1 oz., Vanilla, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 55800
Product Name BugBand™ Bead Bag - 1 oz., Vanilla
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details