Image Supply, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1 oz./38mm cap. 11" tube length and calibrated plunger, cap not removable. Fits standard gallon. 17" L x 4 3/8" Spout. White. Recommended for most products, includes some pumice type... | |
| Lightweight, hand-held polyethylene sprayer for the professional user. Plastic cone nozzle adjusts from mist to long range spray. Tank is chemcial resistant. 7" corrosion-resistant plastic pump. High impact plastic head... | |
| O-ring for better seal. Adapts to both 3/4" and 2" National Pipe Thread. Polypropylene and polyethylene construction for chemical resistance. Pumps 8 oz., or 2, 4, or 6 oz. Restriction... | |
| Self-priming, chrome-plated pump. Pumps 22 oz. per stroke. Fits 15, 30, & 55- gallon drum with 2" National Pipe Thread. Silver. 42 1/2" L x 8" W x 1 1/2" |