Image Supply, Inc. Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Gray 2956GR

Description
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88. 28 1/8 Qt., Gray, 12/cs
Description
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88. 28 1/8 Qt., Gray, 12/cs

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Gray - 2956GR - Image Supply, Inc.
Lumberton, NC, USA
Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Gray
2956GR
Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Gray 2956GR
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88. 28 1/8 Qt., Gray, 12/cs

Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 14 3/8" L x 10 1/4" W x 15" H. Use polyliner bag: 5002-88.

28 1/8 Qt., Gray, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 2956GR
Product Name Rubbermaid® Soft Wastebasket - 28 1/8 Qt., Gray
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details