Image Supply, Inc. Rubbermaid® Soft Wastebasket - 41 1/4 Qt., Gray 2957BR

Description
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4" L x 11" W x 19 7/8" H. Use polyliner bag: 5003-88, 5071. 41 1/4 Qt., Gray, 12/cs
Description
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4" L x 11" W x 19 7/8" H. Use polyliner bag: 5003-88, 5071. 41 1/4 Qt., Gray, 12/cs

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid® Soft Wastebasket - 41 1/4 Qt., Gray - 2957BR - Image Supply, Inc.
Lumberton, NC, USA
Rubbermaid® Soft Wastebasket - 41 1/4 Qt., Gray
2957BR
Rubbermaid® Soft Wastebasket - 41 1/4 Qt., Gray 2957BR
Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4" L x 11" W x 19 7/8" H. Use polyliner bag: 5003-88, 5071. 41 1/4 Qt., Gray, 12/cs

Rolled rims add strength, and are easy to clean. Fits under standard desk height even when swing top is fully extended. Designed for convenient deskside waste management. Untouchable® top provides hygienic waste management solution without reducing wastebasket capacity. 15 1/4" L x 11" W x 19 7/8" H. Use polyliner bag: 5003-88, 5071.

41 1/4 Qt., Gray, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 2957BR
Product Name Rubbermaid® Soft Wastebasket - 41 1/4 Qt., Gray
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details