Image Supply, Inc. PRO-LINK® TuffSkins Liner-24x24, Reg. Strength, Natural H246

Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Regular Strength, Natural. Use with 7 - 10 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 24, Natural, 6 mic, 20/50/cs
Description
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Regular Strength, Natural. Use with 7 - 10 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 24, Natural, 6 mic, 20/50/cs

Suppliers

Company
Product
Description
Supplier Links
PRO-LINK® TuffSkins Liner-24x24, Reg. Strength, Natural - H246 - Image Supply, Inc.
Lumberton, NC, USA
PRO-LINK® TuffSkins Liner-24x24, Reg. Strength, Natural
H246
PRO-LINK® TuffSkins Liner-24x24, Reg. Strength, Natural H246
The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Regular Strength, Natural. Use with 7 - 10 gallon receptacle. 50 per roll, 20 rolls per case. 24 x 24, Natural, 6 mic, 20/50/cs

The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag, virtually guaranteeing no leakage. Regular Strength, Natural. Use with 7 - 10 gallon receptacle. 50 per roll, 20 rolls per case.

24 x 24, Natural, 6 mic, 20/50/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number H246
Product Name PRO-LINK® TuffSkins Liner-24x24, Reg. Strength, Natural
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Compartment Box Packaging - 4.32X2.87X.59 (109.8 x 72.8 x 15.0 MM) 1 CELL INSERT BOX - IB01/D1 - MOCAP LLC
Specs
Container Type Box
Height 0.8425 inch (21.4 mm)
Length 4.51 inch (115 mm)
View Details