Image Supply, Inc. Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| 1200 watts, flow through design, 1.6 hp with internal thermal protection vacuum motor. Ergonomically designed harness system for operator comfort. Tool kit included. Vacuum hose is designed for right or... | |
| Available 12" to 18". The Sensor is the only vacuum to offer superior upright vacuuming technology that protects itself from operator neglect. 2-stage, 1.6 hp, 1200 watt, 90" waterlift, 105... | |
| Complete maintenance solution for carpet and hard floor. Easy access to small space cleaning. Carpet vacuuming, deep cleaning two-motor vacuuming power. HEPA filtration for improved indoor air quality. Lightweight and... | |
| Convenient pull-out wand with handle, increased hose length, and on-board accessory tools increase efficiency of detail cleaning. Powerful 1,000 watt motor picks up more dirt in a single pass. Electronic... | |
| Deep restorative and iCapsol encapsulating interim cleaning processes in one machine. Extends the time before resoiling occurs and reduces wicking. Vac motor: 3 stage, bypass, 1.5 hp, 100 cfm, 120" | |
| Designed for commercial applications. Powerful, rechargeable nicad battery pack provides for up to 45 minutes of operation on hard surface. Provides up to 30 minutes operation on carpet. Standard battery... | |
| Designed to clean soft or hard flooring without any modification or operator intervention, this small sweeper suits a variety of your application needs. 37" L x 23.75" W x 37.5" | |
| Dual, counter-rotating brushes agitate, lift and clean both sides of the carpet nap, removing 50% more soil on one pass. Brush motor: .5 hp. Vacuum motor: 2 x 1.1 hp. | |
| Fast and efficient, push sweepers are an easy way to clean paths, halls, sidewalks and warehouses quickly and conveniently. Hopper Capacity: 11 gallon. Fold-down push handle. 51.2" L x 30.14" | |
| High efficiency filtration traps 99.6% of contaminants down to 0.3 microns for improved indoor air quality. Power, reliability, value - with 41% more cleaning power. Vac Motor: High performance,2-stage, 1.6... | |
| Mobile, all-purpose wet/dry vacuum for small to medium jobs and multiple locations. Integrated handle ensures easy and comfortable transport. Vac motor: 1.8 hp, 80" waterlift, 142 cfm. Cleaning path: 12". | |
| Powerful, energy efficient 7.0 amp motor. Low noise operation (67.4 dB). No tools required to access belt, brush roll and fan chamber. ABS hood cover. Durable polycarbonate chassis. 120V, 60... | |
| Productively clean and freshen up carpet surfaces with less effort. Uses Windsor Red Carpet iCapsol Encapsulation Interim Cleaning Chemicals. 15.25" D x 45.5" Handle Height x 6" Deck Height x... | |
| Titan 700 series wet/dry vacuums provide the power and durability to handle demanding commercial and industrial cleaning jobs. 25" W x 22.5" H x 25.5" L. 2-stage, 1.5 hp, (1119... | |
| Windsor® Titan™ Wet Dry Vac-8Gal w/Hose and Tool Kit Titan 700 series wet/dry vacuums provide the power and durability to handle demanding commercial and industrial cleaning jobs. 16" W x... | |
| Windsor® Versamatic® Commercial Upright Vacuum-14in For years, the Versamatic vacuum has provided cleaning professionals with the cleaning performance and dependability they need to do their job. Versamatic's 1,000 watt vacuum... | |
| Windsor® Versamatic® Commercial Upright Vacuum-18in For years, the Versamatic vacuum has provided cleaning professionals with the cleaning performance and dependability they need to do their job. Versamatic's 1,000 watt vacuum... |