Image Supply, Inc. Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| 100 Bags per Case. Suitable for the toughest trash applications. Super/Extra Heavy-Grade. Star-bottom construction holds up to 30% more than standard-bottom bags. Meets government Comprehensive Procurement Guidelines for recycled liners—80%... | |
| 8.75" L x 8.5" H. 5/50/cs | |
| FlexiSkins are our heavy duty linear low liners with high puncture and tear resistance. Flexiskins are recommended for use with sharp or jagged trash. They are individually folded and singlely... | |
| Meets or exceed recommended US Federal EPA regulations for film strength, color-coding and biohazardous symbols and messages, and are recognized for their superior quality and consistency. Red for infectious waste. | |
| The best choice for most common applications, such as office, restroom and paper waste. These liners are extremely strong even with lower gauges, distributing trash weight evenly throughout the bag,... | |
| These bags, designed with a leak-resistant, flat bottom seal, are heavier than industrial gauges and are excellent for your toughest applications where additional strength and stretch are needed. Black. Individually... | |
| These bags, designed with a leak-resistant, flat bottom seal, are heavier than industrial gauges and are excellent for your toughest applications where additional strength and stretch are needed. Super Heavy... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Cherry, 12/cs... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Fresh-n-Clean, 12/cs... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Plumeria, 12/cs... | |
| This is a polyethylene bead that is impregnated with fragrance oil and packaged in an air permeable bag for use in air vents, automobiles, hampers, etc. 1 oz., Vanilla, 12/cs... | |
| With 2 Zippers with patented Polysnaps®. Optional feature for housekeeping cart. EA | |
| Yellow vinyl bag with zipper. Fits 6173-88. 17.25" L x 10.5" W x 30.5" H. 2/cs |