Image Supply, Inc. Rubbermaid® BRUTE® Round Container - 55 Gal., Gray 2655G

Description
All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 26 1/2" dia x 33" H; Round container w/o lid. Use polyliner bag: 5011-88. Use Lid: 2654, 2657-88. 55 Gal. w/o Lid, Gray, 3/cs
Description
All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 26 1/2" dia x 33" H; Round container w/o lid. Use polyliner bag: 5011-88. Use Lid: 2654, 2657-88. 55 Gal. w/o Lid, Gray, 3/cs

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid® BRUTE® Round Container - 55 Gal., Gray - 2655G - Image Supply, Inc.
Lumberton, NC, USA
Rubbermaid® BRUTE® Round Container - 55 Gal., Gray
2655G
Rubbermaid® BRUTE® Round Container - 55 Gal., Gray 2655G
All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 26 1/2" dia x 33" H; Round container w/o lid. Use polyliner bag: 5011-88. Use Lid: 2654, 2657-88. 55 Gal. w/o Lid, Gray, 3/cs

All plastic, professional grade construction will not rust, chip or peel. Resists dents. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, white and yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Gray, white and yellow are certified to NSF Std. #2 and Std. #21. Strong, snap-on lids are available for secure, stable stacking. 26 1/2" dia x 33" H; Round container w/o lid. Use polyliner bag: 5011-88. Use Lid: 2654, 2657-88.

55 Gal. w/o Lid, Gray, 3/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Containers
Product Number 2655G
Product Name Rubbermaid® BRUTE® Round Container - 55 Gal., Gray
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details