Ameripack Corporation Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Page: 1 2
Product Name Notes
14U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use...
3U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use...
4U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use...
7U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use...
9U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use...
MAC (Mobile, Accessible, Compact) Compact and light weight MAC Rack Cases boast a smaller footprint to make the most of limited space. These minimized cubes protect with the same rugged...
The Foot Locker is the ideal solution to keep all your supplies safe and organized. For protecting your personal gear, our trunklocker is lightweight and lockable. Whatever your need, whatever...
The Medchest 3 is an empty chest case to keep all your supplies safe and organized. Whatever your need, whatever the environment, we have a durable solution to keep the...
The Medchest 4 is a specialty product with metal drawers and dividers to keep all your supplies safe and organized. Whatever your need, whatever the environment, we have a durable...
The robust Alu Series of cases are ideal for transporting and packaging a wide variety of goods. Ideal for presenting sample collections, as safe packaging for valuable or sensitive goods...
The single duty, rotationally molded field desk is a heavy duty portable workstation that will allow you to set up a command post anywhere you need to take it. Whatever...
The trunklocker is the ideal solution to keep all your supplies safe and organized. For protecting your personal gear, our trunklocker is lightweight and lockable. Whatever your need, whatever the...
These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use of recycled materials in the...
Tools or sensitive devices, servicing and installation equipment, important work documents or high-quality components - our K420 Series box can hold literally anything. Safe, clean and protected. Aluminium Universal Case...
Whether you are an exhibition-stand builder, a photographer, a travelling passenger, a commercial traveller, a craftsman, a hobby modeller or a collector - relieve the strain with the functional Aluminum...
Watertight, crushproof, and dust proof Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light...
Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as...
Aluminium Case, Anodized Plastic Protective Strips all Around Case Edges Integral Rubber Seal to Protect Against Dust and Water Splashes Riveted Wide Strip Hinge Two Locks with Protection Against Bursting...
Collapsible aluminium container for transporting and storing liquid and high-viscosity substances. Highest levels of quality and hygiene with minimum effort required for cleaning. Can be collapsed quickly and easily by...
Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and...
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps...
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section...
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy...
Stores 16 memory sticks Removable insert liner absorbs shock and protects memory cards Made of tough Polycarbonate resin Comes with one extra "plain" liner for custom storage needs
Water resistant seal Stores 4 compact flash cards Removable insert liner absorbs shock and protects memory cards Made of tough Polycarbonate resin Comes with one extra "plain" liner for custom...
Water resistant seal Stores 8 SD cards and 16 mini SD cards* Removable insert liner absorbs shock and protects memory cards Made of tough Polycarbonate resin Comes with one extra...
Water resistant seal Stores 8 SD cards and 16 mini SD cards Removable insert liner absorbs shock and protects memory cards Made of tough Polycarbonate resin Comes with one extra...
Watertight, crushproof, and dust proof Double safety locking latches with keys Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber...
Watertight, crushproof, and dust proof Easy open Double Throw latches 3 dial combination lock included Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Large fold down...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock...
Watertight, crushproof, and dust proof Maximum FAA Allowable Carry On Size Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic...
Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex membrane for auto...
Watertight, crushproof, and dust proof Nylon padded computer sleeve and accessories pouch Lid organizer, shock absorbing tray, and padded shoulder strap Fits notebook computers up to 14.0" L x 10.8"...
Watertight, crushproof, and dust proof Nylon padded computer sleeve and accessories pouch Lid organizer, shock absorbing tray, and padded shoulder strap Fits up to 17" laptops 3 dial combination lock...
Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available colors include Black, Silver,...

<< Prev