Ameripack Corporation Moisture Proof Aluminum Case APZG-45145

Description
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Moisture Proof Aluminum Case - APZG-45145 - Ameripack Corporation
Robbinsville, NJ, USA
Moisture Proof Aluminum Case
APZG-45145
Moisture Proof Aluminum Case APZG-45145
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum
  • Removable Lid with Gasket Seal
  • Sturdy Stacking Corners on Base and Lid
  • Seal-Welded Container, Tightness IP 67
  • Self-Locking Spring Fastener
  • Ergonomic Heavy Duty Spring Loaded Handles
  • Pressure Relief Valve with Humidity Indicator Standard
  • RF shielding Optional
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-45145
Product Name Moisture Proof Aluminum Case
Container Type Bin
Material Aluminum
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details