Ameripack Corporation Pelican HL Weapons Case AP-PE1780W

Description
Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons Humidity gauge changes color above 40% Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Manual Pressure Equalization Valve Stainless steel hardware and padlock protectors Retractable extension handle Strong polyurethane wheels with stainless steel bearings Personalized nameplate service available Available in Black, OD Green, and Desert Tan
Description
Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons Humidity gauge changes color above 40% Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Manual Pressure Equalization Valve Stainless steel hardware and padlock protectors Retractable extension handle Strong polyurethane wheels with stainless steel bearings Personalized nameplate service available Available in Black, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
Pelican HL Weapons Case - AP-PE1780W - Ameripack Corporation
Robbinsville, NJ, USA
Pelican HL Weapons Case
AP-PE1780W
Pelican HL Weapons Case AP-PE1780W
Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons Humidity gauge changes color above 40% Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Manual Pressure Equalization Valve Stainless steel hardware and padlock protectors Retractable extension handle Strong polyurethane wheels with stainless steel bearings Personalized nameplate service available Available in Black, OD Green, and Desert Tan
  • Fits M4, M16 weapons
  • Fast loading, lockable metal cross bar
  • Hi-density foam tray option for 10 weapons with scopes
  • Rigid polyethylene tray option for 12 weapons
  • Detachable halves serve as mobile weapons
  • Humidity gauge changes color above 40%
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Manual Pressure Equalization Valve
  • Stainless steel hardware and padlock protectors
  • Retractable extension handle
  • Strong polyurethane wheels with stainless steel bearings
  • Personalized nameplate service available
  • Available in Black, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1780W
Product Name Pelican HL Weapons Case
Features MoistureBarrier; MoistureResistant
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details