Ameripack Corporation Pelican Hardback Laptop Case AP-PE1080

Description
Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents Download the 1080 Laptop Fit Guide to view the current laptops that will fit into the 1080 HardBack™ Case
Description
Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents Download the 1080 Laptop Fit Guide to view the current laptops that will fit into the 1080 HardBack™ Case

Suppliers

Company
Product
Description
Supplier Links
Pelican Hardback Laptop Case - AP-PE1080 - Ameripack Corporation
Robbinsville, NJ, USA
Pelican Hardback Laptop Case
AP-PE1080
Pelican Hardback Laptop Case AP-PE1080
Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents Download the 1080 Laptop Fit Guide to view the current laptops that will fit into the 1080 HardBack™ Case
  • Watertight, crushproof, and dust proof
  • Molded plush foam liner - protects notebook from impact shock and scratches
  • Easy snap anodized aluminum latch
  • O-ring seal
  • Vent with Gore-Tex membrane for auto pressure balance
  • Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches
  • Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D
  • Will hold 8.5 x 11" and A4 documents
  • Download the 1080 Laptop Fit Guide to view the current laptops that will fit into the 1080 HardBack™ Case
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1080
Product Name Pelican Hardback Laptop Case
Features MoistureBarrier; MoistureResistant
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1246589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details