Ameripack Corporation 9U BlackBox™ Rack Mount Case BB0090-0000-110

Description
9U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use of recycled materials in the shell and a sturdy steel frame offer great value while upholding Hardigg’s industry-leading standards. When you need to be cost-conscious but can’t sacrifice performance, BlackBox is the answer. The BlackBox series offers standard 19" Rails and a 24" mounting depth. Features: 24" (61 cm) Rugged Steel Rack Frame with 10-32 Threads Designed to Meet ANSI/EIA 310-C Rack Designed for Applications up to 100 lbs (45 kg) Shock Mounts Provide 2" (5.1cm) of Sway Space to Isolate Equipment 2" (5.1cm) Lid and 5" (12.7cm) Lid Edge Casters Lightweight and Compact Molded-in Rib Design Provides Secure Stacking and Interlock Patented Wide-Design Comfort Grip Handles™ Make Lifting Easy Black Hardware is Long-Lasting and Fastens Securely Automatic Pressure Relief Valve Available In Black
Description
9U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use of recycled materials in the shell and a sturdy steel frame offer great value while upholding Hardigg’s industry-leading standards. When you need to be cost-conscious but can’t sacrifice performance, BlackBox is the answer. The BlackBox series offers standard 19" Rails and a 24" mounting depth. Features: 24" (61 cm) Rugged Steel Rack Frame with 10-32 Threads Designed to Meet ANSI/EIA 310-C Rack Designed for Applications up to 100 lbs (45 kg) Shock Mounts Provide 2" (5.1cm) of Sway Space to Isolate Equipment 2" (5.1cm) Lid and 5" (12.7cm) Lid Edge Casters Lightweight and Compact Molded-in Rib Design Provides Secure Stacking and Interlock Patented Wide-Design Comfort Grip Handles™ Make Lifting Easy Black Hardware is Long-Lasting and Fastens Securely Automatic Pressure Relief Valve Available In Black

Suppliers

Company
Product
Description
Supplier Links
9U BlackBox™ Rack Mount Case - BB0090-0000-110 - Ameripack Corporation
Robbinsville, NJ, USA
9U BlackBox™ Rack Mount Case
BB0090-0000-110
9U BlackBox™ Rack Mount Case BB0090-0000-110
9U BLACKBOX™ RACK MOUNT CASE These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use of recycled materials in the shell and a sturdy steel frame offer great value while upholding Hardigg’s industry-leading standards. When you need to be cost-conscious but can’t sacrifice performance, BlackBox is the answer. The BlackBox series offers standard 19" Rails and a 24" mounting depth. Features: 24" (61 cm) Rugged Steel Rack Frame with 10-32 Threads Designed to Meet ANSI/EIA 310-C Rack Designed for Applications up to 100 lbs (45 kg) Shock Mounts Provide 2" (5.1cm) of Sway Space to Isolate Equipment 2" (5.1cm) Lid and 5" (12.7cm) Lid Edge Casters Lightweight and Compact Molded-in Rib Design Provides Secure Stacking and Interlock Patented Wide-Design Comfort Grip Handles™ Make Lifting Easy Black Hardware is Long-Lasting and Fastens Securely Automatic Pressure Relief Valve Available In Black

9U BLACKBOX™ RACK MOUNT CASE

These lightweight, compact, double entry cases offer light to medium duty protection and boast significantly better light duty shock performance than the competition. The use of recycled materials in the shell and a sturdy steel frame offer great value while upholding Hardigg’s industry-leading standards. When you need to be cost-conscious but can’t sacrifice performance, BlackBox is the answer. The BlackBox series offers standard 19" Rails and a 24" mounting depth.
Features:

  • 24" (61 cm) Rugged Steel Rack Frame with 10-32 Threads Designed to
    Meet ANSI/EIA 310-C
  • Rack Designed for Applications up to 100 lbs (45 kg)
  • Shock Mounts Provide 2" (5.1cm) of Sway Space to Isolate Equipment
  • 2" (5.1cm) Lid and 5" (12.7cm) Lid
  • Edge Casters
  • Lightweight and Compact
  • Molded-in Rib Design Provides Secure Stacking and Interlock
  • Patented Wide-Design Comfort Grip Handles™ Make Lifting Easy
  • Black Hardware is Long-Lasting and Fastens Securely
  • Automatic Pressure Relief Valve
  • Available In Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number BB0090-0000-110
Product Name 9U BlackBox™ Rack Mount Case
Material Plastic
Features MoistureBarrier
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details