Ameripack Corporation Moisture Proof Aluminum Case APZG-45137

Description
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Moisture Proof Aluminum Case - APZG-45137 - Ameripack Corporation
Robbinsville, NJ, USA
Moisture Proof Aluminum Case
APZG-45137
Moisture Proof Aluminum Case APZG-45137
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum
  • Removable Lid with Gasket Seal
  • Sturdy Stacking Corners on Base and Lid
  • Seal-Welded Container, Tightness IP 67
  • Self-Locking Spring Fastener
  • Ergonomic Heavy Duty Spring Loaded Handles
  • Pressure Relief Valve with Humidity Indicator Standard
  • RF shielding Optional
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-45137
Product Name Moisture Proof Aluminum Case
Container Type Bin
Material Aluminum
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Instrument Cases - 232204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details