Ameripack Corporation Pelican Rifle Case AP-PE1750

Description
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Strong polyurethane wheels with stainless steel bearings Personalized nameplate service available Available in Black, OD Green, and Desert Tan
Description
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Strong polyurethane wheels with stainless steel bearings Personalized nameplate service available Available in Black, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
Pelican Rifle Case - AP-PE1750 - Ameripack Corporation
Robbinsville, NJ, USA
Pelican Rifle Case
AP-PE1750
Pelican Rifle Case AP-PE1750
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Strong polyurethane wheels with stainless steel bearings Personalized nameplate service available Available in Black, OD Green, and Desert Tan
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Comfortable rubber over-molded handle
  • Stainless steel hardware and padlock protectors
  • Strong polyurethane wheels with stainless steel bearings
  • Personalized nameplate service available
  • Available in Black, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1750
Product Name Pelican Rifle Case
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General; Gun Case
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 232147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 5.12 inch (130 mm)
Length 19.69 inch (500 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details