Ameripack Corporation Pelican Micro Case AP-PE1050

Description
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps water out Easy open latch Stainless steel hardware Caribiner Available in Clear with a color liner or a solid color Colors include Black, Yellow, Blue or Red
Description
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps water out Easy open latch Stainless steel hardware Caribiner Available in Clear with a color liner or a solid color Colors include Black, Yellow, Blue or Red

Suppliers

Company
Product
Description
Supplier Links
Pelican Micro Case - AP-PE1050 - Ameripack Corporation
Robbinsville, NJ, USA
Pelican Micro Case
AP-PE1050
Pelican Micro Case AP-PE1050
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps water out Easy open latch Stainless steel hardware Caribiner Available in Clear with a color liner or a solid color Colors include Black, Yellow, Blue or Red
  • GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING
  • Totally waterproof, crushproof
  • Rubber liner for extra protection doubles as o-ring seal
  • Pressure Equalization Valve - balances interior pressure, keeps water out
  • Easy open latch
  • Stainless steel hardware
  • Caribiner
  • Available in Clear with a color liner or a solid color
  • Colors include Black, Yellow, Blue or Red
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1050
Product Name Pelican Micro Case
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1368908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details