Ameripack Corporation Moisture Proof Aluminum Case APZG-45141

Description
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Moisture Proof Aluminum Case - APZG-45141 - Ameripack Corporation
Robbinsville, NJ, USA
Moisture Proof Aluminum Case
APZG-45141
Moisture Proof Aluminum Case APZG-45141
Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum Removable Lid with Gasket Seal Sturdy Stacking Corners on Base and Lid Seal-Welded Container, Tightness IP 67 Self-Locking Spring Fastener Ergonomic Heavy Duty Spring Loaded Handles Pressure Relief Valve with Humidity Indicator Standard RF shielding Optional UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Steam-Tight, Stackable Reusable Packaging Made of Corrosion-Resistant Aluminum
  • Removable Lid with Gasket Seal
  • Sturdy Stacking Corners on Base and Lid
  • Seal-Welded Container, Tightness IP 67
  • Self-Locking Spring Fastener
  • Ergonomic Heavy Duty Spring Loaded Handles
  • Pressure Relief Valve with Humidity Indicator Standard
  • RF shielding Optional
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-45141
Product Name Moisture Proof Aluminum Case
Container Type Bin
Material Aluminum
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details