Ameripack Corporation Rugged Aluminum ATA Shipping Case APZG-40565

Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Rugged Aluminum ATA Shipping Case - APZG-40565 - Ameripack Corporation
Robbinsville, NJ, USA
Rugged Aluminum ATA Shipping Case
APZG-40565
Rugged Aluminum ATA Shipping Case APZG-40565
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Stackable Aluminum Universal Container.
  • Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed
  • Cast-Aluminum Stacking Corners
  • Edge, Lid and Base Profile Frames Made of Solid Profile Sections
  • Profile-Section Joints Fully Welded
  • Beading Corner Beads for Additional Dimensional Stability
  • Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm)
  • Ergonomic, Heavy-Duty Spring Loaded Handles
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-40565
Product Name Rugged Aluminum ATA Shipping Case
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4073800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 2.6 inch (66 mm)
Length 11.02 inch (280 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details