Ameripack Corporation Pelican Case AP-PE1500

Description
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Personalized nameplate service available Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Description
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Personalized nameplate service available Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
Pelican Case - AP-PE1500 - Ameripack Corporation
Robbinsville, NJ, USA
Pelican Case
AP-PE1500
Pelican Case AP-PE1500
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Personalized nameplate service available Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Comfortable rubber over-molded handle
  • Stainless steel hardware and padlock protectors
  • Personalized nameplate service available
  • Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1500
Product Name Pelican Case
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details