AP-PE1440 -- PELICAN TOP LOADER CASE
Ameripack Corporation
Pelican Top Loader Case
AP-PE1440
Description
Watertight, crushproof, and dust proof
Easy open Double Throw latches
Open cell core with solid wall design - strong, light weight
O-ring seal
Automatic Pressure Equalization Valve
Stainless steel padlock protectors
Comfortable rubber over-molded handle
Retractable extension handle
Strong polyurethane wheels with stainless steel bearings
Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Description
Watertight, crushproof, and dust proof
Easy open Double Throw latches
Open cell core with solid wall design - strong, light weight
O-ring seal
Automatic Pressure Equalization Valve
Stainless steel padlock protectors
Comfortable rubber over-molded handle
Retractable extension handle
Strong polyurethane wheels with stainless steel bearings
Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Suppliers
Watertight, crushproof, and dust proof
Easy open Double Throw latches
Open cell core with solid wall design - strong, light weight
O-ring seal
Automatic Pressure Equalization Valve
Stainless steel padlock protectors
Comfortable rubber over-molded handle
Retractable extension handle
Strong polyurethane wheels with stainless steel bearings
Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
- Watertight, crushproof, and dust proof
- Easy open Double Throw latches
- Open cell core with solid wall design - strong, light weight
- O-ring seal
- Automatic Pressure Equalization Valve
- Stainless steel padlock protectors
- Comfortable rubber over-molded handle
- Retractable extension handle
- Strong polyurethane wheels with stainless steel bearings
- Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
AP-PE1440 |
|
Product Name
|
Pelican Top Loader Case |
|
Material
|
Plastic
|
|
Features
|
MoistureBarrier; MoistureResistant
|
|
Application
|
General
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminum; Anodised aluminium
Height
1.18 inch (30 mm)
Length
1.57 inch (40 mm)
View Details
Container Type
Bag
Material
White Hydroentangled Polyester
View Details