Ameripack Corporation K420 Series Aluminum Case APZG-40862

Description
Tools or sensitive devices, servicing and installation equipment, important work documents or high-quality components - our K420 Series box can hold literally anything. Safe, clean and protected. Aluminium Universal Case Lid with Stainless Steel Hinge, Two Lid Straps and Gasket Seal Self-Locking Lid Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Corner Beads for Additional Dimensional Stability Snap fasteners with Plug Locks Additional Locking by Lead Seals or Padlock (max. shackle thickness 6 mm) Ergonomic Heavy-Duty Sprung Loaded Handles Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Tools or sensitive devices, servicing and installation equipment, important work documents or high-quality components - our K420 Series box can hold literally anything. Safe, clean and protected. Aluminium Universal Case Lid with Stainless Steel Hinge, Two Lid Straps and Gasket Seal Self-Locking Lid Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Corner Beads for Additional Dimensional Stability Snap fasteners with Plug Locks Additional Locking by Lead Seals or Padlock (max. shackle thickness 6 mm) Ergonomic Heavy-Duty Sprung Loaded Handles Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
K420 Series Aluminum Case - APZG-40862 - Ameripack Corporation
Robbinsville, NJ, USA
K420 Series Aluminum Case
APZG-40862
K420 Series Aluminum Case APZG-40862
Tools or sensitive devices, servicing and installation equipment, important work documents or high-quality components - our K420 Series box can hold literally anything. Safe, clean and protected. Aluminium Universal Case Lid with Stainless Steel Hinge, Two Lid Straps and Gasket Seal Self-Locking Lid Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Corner Beads for Additional Dimensional Stability Snap fasteners with Plug Locks Additional Locking by Lead Seals or Padlock (max. shackle thickness 6 mm) Ergonomic Heavy-Duty Sprung Loaded Handles Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Tools or sensitive devices, servicing and installation equipment, important work documents or high-quality components - our K420 Series box can hold literally anything. Safe, clean and protected.

  • Aluminium Universal Case
  • Lid with Stainless Steel Hinge, Two Lid Straps and Gasket Seal
  • Self-Locking Lid
  • Edge, Lid and Base Profile Frames Made of Solid Profile Sections
  • Profile-Section Joints Fully Welded
  • Corner Beads for Additional Dimensional Stability
  • Snap fasteners with Plug Locks
  • Additional Locking by Lead Seals or Padlock (max. shackle thickness 6 mm)
  • Ergonomic Heavy-Duty Sprung Loaded Handles
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-40862
Product Name K420 Series Aluminum Case
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details