Ameripack Corporation 9U MAC Rack Case APMR1917-5/29/5-9U

Description
MAC (Mobile, Accessible, Compact) Compact and light weight MAC Rack Cases boast a smaller footprint to make the most of limited space. These minimized cubes protect with the same rugged rotomolded outer shell and 19” eIastomeric shock mounted rack as the Classic Cases, but with a smaller sway space. Inside, delicate equipment and instruments travel and perform while protected from shock, vibration, moisture, and impact. Perfect for shipping around the world or just moving down the hall – MAC Racks give you all the needed shock and vibration protection plus a more efficient use of space. Casters even come standard on the 5 inch size lids for total portability. If it’s versatility as well as protection you’re looking for, MAC Rack is the case to get you there and back. Compact and light weight Shock mounts designed for 20-200lbs. to provide some shock and vibration dampening and cooling airflow while minimizing the case size Often used when space and weight are critical as well as some shock and vibration protection Recessed, cobalt black hardware fastens tight and endures Patented Comfort Grip Handles™ make lifting a pleasure 5” lid models include smooth rolling edge casters Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan
Description
MAC (Mobile, Accessible, Compact) Compact and light weight MAC Rack Cases boast a smaller footprint to make the most of limited space. These minimized cubes protect with the same rugged rotomolded outer shell and 19” eIastomeric shock mounted rack as the Classic Cases, but with a smaller sway space. Inside, delicate equipment and instruments travel and perform while protected from shock, vibration, moisture, and impact. Perfect for shipping around the world or just moving down the hall – MAC Racks give you all the needed shock and vibration protection plus a more efficient use of space. Casters even come standard on the 5 inch size lids for total portability. If it’s versatility as well as protection you’re looking for, MAC Rack is the case to get you there and back. Compact and light weight Shock mounts designed for 20-200lbs. to provide some shock and vibration dampening and cooling airflow while minimizing the case size Often used when space and weight are critical as well as some shock and vibration protection Recessed, cobalt black hardware fastens tight and endures Patented Comfort Grip Handles™ make lifting a pleasure 5” lid models include smooth rolling edge casters Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
9U MAC Rack Case - APMR1917-5/29/5-9U - Ameripack Corporation
Robbinsville, NJ, USA
9U MAC Rack Case
APMR1917-5/29/5-9U
9U MAC Rack Case APMR1917-5/29/5-9U
MAC (Mobile, Accessible, Compact) Compact and light weight MAC Rack Cases boast a smaller footprint to make the most of limited space. These minimized cubes protect with the same rugged rotomolded outer shell and 19” eIastomeric shock mounted rack as the Classic Cases, but with a smaller sway space. Inside, delicate equipment and instruments travel and perform while protected from shock, vibration, moisture, and impact. Perfect for shipping around the world or just moving down the hall – MAC Racks give you all the needed shock and vibration protection plus a more efficient use of space. Casters even come standard on the 5 inch size lids for total portability. If it’s versatility as well as protection you’re looking for, MAC Rack is the case to get you there and back. Compact and light weight Shock mounts designed for 20-200lbs. to provide some shock and vibration dampening and cooling airflow while minimizing the case size Often used when space and weight are critical as well as some shock and vibration protection Recessed, cobalt black hardware fastens tight and endures Patented Comfort Grip Handles™ make lifting a pleasure 5” lid models include smooth rolling edge casters Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan

MAC (Mobile, Accessible, Compact)
Compact and light weight MAC Rack Cases boast a smaller footprint to make the most of limited space. These minimized cubes protect with the same rugged rotomolded outer shell and 19” eIastomeric shock mounted rack as the Classic Cases, but with a smaller sway space. Inside, delicate equipment and instruments travel and perform while protected from shock, vibration, moisture, and impact. Perfect for shipping around the world or just moving down the hall – MAC Racks give you all the needed shock and vibration protection plus a more efficient use of space. Casters even come standard on the 5 inch size lids for total portability. If it’s versatility as well as protection you’re looking for, MAC Rack is the case to get you there and back.

  • Compact and light weight
  • Shock mounts designed for 20-200lbs. to provide some shock and vibration dampening and cooling airflow while minimizing the case size
  • Often used when space and weight are critical as well as some shock and vibration protection
  • Recessed, cobalt black hardware fastens tight and endures
  • Patented Comfort Grip Handles™ make lifting a pleasure
  • 5” lid models include smooth rolling edge casters
  • Multiple Hardware and Caster Configurations Available
  • Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APMR1917-5/29/5-9U
Product Name 9U MAC Rack Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details