Ameripack Corporation Rugged Aluminum ATA Shipping Case APZG-40844

Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Rugged Aluminum ATA Shipping Case - APZG-40844 - Ameripack Corporation
Robbinsville, NJ, USA
Rugged Aluminum ATA Shipping Case
APZG-40844
Rugged Aluminum ATA Shipping Case APZG-40844
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Stackable Aluminum Universal Container.
  • Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed
  • Cast-Aluminum Stacking Corners
  • Edge, Lid and Base Profile Frames Made of Solid Profile Sections
  • Profile-Section Joints Fully Welded
  • Beading Corner Beads for Additional Dimensional Stability
  • Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm)
  • Ergonomic, Heavy-Duty Spring Loaded Handles
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-40844
Product Name Rugged Aluminum ATA Shipping Case
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details