Ameripack Corporation Pelican Case AP-PE1550

Description
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Personalized nameplate service available Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Description
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Personalized nameplate service available Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
Pelican Case - AP-PE1550 - Ameripack Corporation
Robbinsville, NJ, USA
Pelican Case
AP-PE1550
Pelican Case AP-PE1550
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle Stainless steel hardware and padlock protectors Personalized nameplate service available Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
  • Watertight, crushproof, and dust proof
  • Easy open Double Throw latches
  • Open cell core with solid wall design - strong, light weight
  • O-ring seal
  • Automatic Pressure Equalization Valve
  • Comfortable rubber over-molded handle
  • Stainless steel hardware and padlock protectors
  • Personalized nameplate service available
  • Available in Black, Silver, Orange, Yellow, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1550
Product Name Pelican Case
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 1846688 - RS Components, Ltd.
Specs
Container Type Box
Material Foam; Foam
Features Shielded; ESD
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details