Ameripack Corporation Rugged Aluminum ATA Shipping Case APZG-40564

Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Rugged Aluminum ATA Shipping Case - APZG-40564 - Ameripack Corporation
Robbinsville, NJ, USA
Rugged Aluminum ATA Shipping Case
APZG-40564
Rugged Aluminum ATA Shipping Case APZG-40564
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Stackable Aluminum Universal Container.
  • Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed
  • Cast-Aluminum Stacking Corners
  • Edge, Lid and Base Profile Frames Made of Solid Profile Sections
  • Profile-Section Joints Fully Welded
  • Beading Corner Beads for Additional Dimensional Stability
  • Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm)
  • Ergonomic, Heavy-Duty Spring Loaded Handles
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-40564
Product Name Rugged Aluminum ATA Shipping Case
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details