Ameripack Corporation Collapsible Aluminum Cargo Case APZG-45070

Description
Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the outside walls. Folding ratio 1:3. Lid securely fastened to rear wall by swing-type hinge. End-walls and lid with additional, externally mounted stiffening profiles. Self-locking fasteners, suitable for lead seals and / or locking with a shackle lock. Stacking corners. Suitable for use on roller conveyors. 15 mm free space when collapsed (e. g. for interior fittings). Aluminium pallet and aluminium side protection profiles are optional extras.
Description
Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the outside walls. Folding ratio 1:3. Lid securely fastened to rear wall by swing-type hinge. End-walls and lid with additional, externally mounted stiffening profiles. Self-locking fasteners, suitable for lead seals and / or locking with a shackle lock. Stacking corners. Suitable for use on roller conveyors. 15 mm free space when collapsed (e. g. for interior fittings). Aluminium pallet and aluminium side protection profiles are optional extras.

Suppliers

Company
Product
Description
Supplier Links
Collapsible Aluminum Cargo Case - APZG-45070 - Ameripack Corporation
Robbinsville, NJ, USA
Collapsible Aluminum Cargo Case
APZG-45070
Collapsible Aluminum Cargo Case APZG-45070
Collapsible reusable packaging in aluminium alloy. Can be collapsed quickly and easily by one person. Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts. Side protection profiles. High degree of stability through three sets of profiles on the outside walls. Folding ratio 1:3. Lid securely fastened to rear wall by swing-type hinge. End-walls and lid with additional, externally mounted stiffening profiles. Self-locking fasteners, suitable for lead seals and / or locking with a shackle lock. Stacking corners. Suitable for use on roller conveyors. 15 mm free space when collapsed (e. g. for interior fittings). Aluminium pallet and aluminium side protection profiles are optional extras.
  • Collapsible reusable packaging in aluminium alloy.
  • Can be collapsed quickly and easily by one person.
  • Simple handling due to interlocking profiles with connection locking device on the floor pan and side parts.
  • Side protection profiles.
  • High degree of stability through three sets of profiles on the outside walls.
  • Folding ratio 1:3.
  • Lid securely fastened to rear wall by swing-type hinge.
  • End-walls and lid with additional, externally mounted stiffening profiles.
  • Self-locking fasteners, suitable for lead seals and / or locking with a shackle lock.
  • Stacking corners.
  • Suitable for use on roller conveyors.
  • 15 mm free space when collapsed (e. g. for interior fittings).
  • Aluminium pallet and aluminium side protection profiles are optional extras.
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-45070
Product Name Collapsible Aluminum Cargo Case
Container Type Bin
Material Aluminum
Features Collapsible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details