Ameripack Corporation Pelican Micro Case AP-PE1060

Description
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps water out Easy open latch Stainless steel hardware Caribiner Available in Clear with a color liner or a solid color Colors include Black, Yellow, Blue or Red
Description
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps water out Easy open latch Stainless steel hardware Caribiner Available in Clear with a color liner or a solid color Colors include Black, Yellow, Blue or Red

Suppliers

Company
Product
Description
Supplier Links
Pelican Micro Case - AP-PE1060 - Ameripack Corporation
Robbinsville, NJ, USA
Pelican Micro Case
AP-PE1060
Pelican Micro Case AP-PE1060
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Totally waterproof, crushproof Rubber liner for extra protection doubles as o-ring seal Pressure Equalization Valve - balances interior pressure, keeps water out Easy open latch Stainless steel hardware Caribiner Available in Clear with a color liner or a solid color Colors include Black, Yellow, Blue or Red
  • GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING
  • Totally waterproof, crushproof
  • Rubber liner for extra protection doubles as o-ring seal
  • Pressure Equalization Valve - balances interior pressure, keeps water out
  • Easy open latch
  • Stainless steel hardware
  • Caribiner
  • Available in Clear with a color liner or a solid color
  • Colors include Black, Yellow, Blue or Red
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-PE1060
Product Name Pelican Micro Case
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details