Ameripack Corporation Rugged Aluminum ATA Shipping Case APZG-40839

Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Description
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available

Suppliers

Company
Product
Description
Supplier Links
Rugged Aluminum ATA Shipping Case - APZG-40839 - Ameripack Corporation
Robbinsville, NJ, USA
Rugged Aluminum ATA Shipping Case
APZG-40839
Rugged Aluminum ATA Shipping Case APZG-40839
Stackable Aluminum Universal Container. Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed Cast-Aluminum Stacking Corners Edge, Lid and Base Profile Frames Made of Solid Profile Sections Profile-Section Joints Fully Welded Beading Corner Beads for Additional Dimensional Stability Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm) Ergonomic, Heavy-Duty Spring Loaded Handles UN Approval for the Transportation of Hazardous Goods Available in Bare Aluminum or Painted Surfaces - Many Colors Available
  • Stackable Aluminum Universal Container.
  • Lid With Stainless Steel Hinge, Two Lid Straps and Gasket Sealed
  • Cast-Aluminum Stacking Corners
  • Edge, Lid and Base Profile Frames Made of Solid Profile Sections
  • Profile-Section Joints Fully Welded
  • Beading Corner Beads for Additional Dimensional Stability
  • Snap Fasteners Can be Secured with a Plug Lock, Lead Seals, or a Padlock (max. shackle thickness 6 mm)
  • Ergonomic, Heavy-Duty Spring Loaded Handles
  • UN Approval for the Transportation of Hazardous Goods
  • Available in Bare Aluminum or Painted Surfaces - Many Colors Available
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APZG-40839
Product Name Rugged Aluminum ATA Shipping Case
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details