Serfilco, Ltd. Space-Saver 'SM' Filtration Systems S-CSJ9M105V

Description
Material: CPVC, PP, PVDF Performance: 1700 - 3200 gph Features • Series 'M' magnetic coupled pumps which can run dry without damage! • Corrosion resistant PVC hooded mounting base • Series 'S' filter chamber with 0-60 PSI pressure gauge • EPDM elastomers standard • Filter chamber bottom inlet for low pressure drop • SS external fasteners and a PP vent valve or PVDF vent plug • Hard piping and wet testing prior to shipment Benefits COMPACT, HIGH FLOW FILTRATION DRY RUN CAPABILITY Specifications The SERFILCO Space-Saver 'SM' Series is engineered to provide reliable, high performance filtration in a small package. These systems feature our Series 'M' extended dry run magnetic coupled pump and industry proven, rugged design, Series 'S' filter chamber. The system package includes a corrosion resistant PVC hooded mounting base which protects the pump and motor and supports the filter chamber at a convenient height for cartridge changing. Systems are available in CPVC, PVC or polypropylene with a polypropylene pump, or in PVDF with a PVDF pump. EPDM elastomers are standard. External hardware is stainless steel.
Datasheet
Description
Material: CPVC, PP, PVDF Performance: 1700 - 3200 gph Features • Series 'M' magnetic coupled pumps which can run dry without damage! • Corrosion resistant PVC hooded mounting base • Series 'S' filter chamber with 0-60 PSI pressure gauge • EPDM elastomers standard • Filter chamber bottom inlet for low pressure drop • SS external fasteners and a PP vent valve or PVDF vent plug • Hard piping and wet testing prior to shipment Benefits COMPACT, HIGH FLOW FILTRATION DRY RUN CAPABILITY Specifications The SERFILCO Space-Saver 'SM' Series is engineered to provide reliable, high performance filtration in a small package. These systems feature our Series 'M' extended dry run magnetic coupled pump and industry proven, rugged design, Series 'S' filter chamber. The system package includes a corrosion resistant PVC hooded mounting base which protects the pump and motor and supports the filter chamber at a convenient height for cartridge changing. Systems are available in CPVC, PVC or polypropylene with a polypropylene pump, or in PVDF with a PVDF pump. EPDM elastomers are standard. External hardware is stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space-Saver 'SM' Filtration Systems - S-CSJ9M105V - Serfilco, Ltd.
Northbrook, IL, USA
Space-Saver 'SM' Filtration Systems
S-CSJ9M105V
Space-Saver 'SM' Filtration Systems S-CSJ9M105V
Material: CPVC, PP, PVDF Performance: 1700 - 3200 gph Features • Series 'M' magnetic coupled pumps which can run dry without damage! • Corrosion resistant PVC hooded mounting base • Series 'S' filter chamber with 0-60 PSI pressure gauge • EPDM elastomers standard • Filter chamber bottom inlet for low pressure drop • SS external fasteners and a PP vent valve or PVDF vent plug • Hard piping and wet testing prior to shipment Benefits COMPACT, HIGH FLOW FILTRATION DRY RUN CAPABILITY Specifications The SERFILCO Space-Saver 'SM' Series is engineered to provide reliable, high performance filtration in a small package. These systems feature our Series 'M' extended dry run magnetic coupled pump and industry proven, rugged design, Series 'S' filter chamber. The system package includes a corrosion resistant PVC hooded mounting base which protects the pump and motor and supports the filter chamber at a convenient height for cartridge changing. Systems are available in CPVC, PVC or polypropylene with a polypropylene pump, or in PVDF with a PVDF pump. EPDM elastomers are standard. External hardware is stainless steel.

Material: CPVC, PP, PVDF Performance: 1700 - 3200 gph

Features
• Series 'M' magnetic coupled pumps which can run dry without damage!
• Corrosion resistant PVC hooded mounting base
• Series 'S' filter chamber with 0-60 PSI pressure gauge
• EPDM elastomers standard
• Filter chamber bottom inlet for low pressure drop
• SS external fasteners and a PP vent valve or PVDF vent plug
• Hard piping and wet testing prior to shipment

Benefits
COMPACT, HIGH FLOW FILTRATION
DRY RUN CAPABILITY

Specifications
The SERFILCO Space-Saver 'SM' Series is engineered to provide reliable, high performance filtration in a small package.
These systems feature our Series 'M' extended dry run magnetic coupled pump and industry proven, rugged design, Series 'S' filter chamber.
The system package includes a corrosion resistant PVC hooded mounting base which protects the pump and motor and supports the filter chamber at a convenient height for cartridge changing.
Systems are available in CPVC, PVC or polypropylene with a polypropylene pump, or in PVDF with a PVDF pump. EPDM elastomers are standard. External hardware is stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-CSJ9M105V
Product Name Space-Saver 'SM' Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products

Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
TURBO-TOC® Steam Turbine Oil Conditioning Skid - KL Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details