Material: Rubber lined Steel Performance: 60-350 gpm Cartridge or Disc
Features
• Non-metallic solution contact
• Maximum temperature 180°F
• Cartridge or disc designs
• High flow rates up to 18,900 gpm
• Large filtration area - 420, 630 or 840 sq. ft.
• Two-part epoxy paint, SS fasteners
• 120 - 240 Cartridges Designed
Specifications
The 'DR' filter chambers are designed for quality filtration of plating and other chemical solutions. The high surface area with I.D. and O.D. edge seals of filter discs assures optimum performance and clarity of solution.
Disc filters can be used with a precoat of filter aid alone or with a mixture of filter aid and powdered carbon for organic removal. Some applications may allow filtration without a media precoat. Chambers include complete set of PP plates, drain and vent connections.
| Serfilco, Ltd. | |
|---|---|
| Product Category | Filtration Equipment |
| Product Number | P-78-1375 |
| Product Name | Series 'CR/DR' Rubber Lined Steel Filter Chambers |