Serfilco, Ltd. Series 'FRP' Plastic Filter Chambers P-78-1343

Description
Material: FRP Performance: 8-320 gpm to 125 psi Features • Non-metallic solution contact • Heavy duty construction • Rated to 125 psi from 32°F to 200°F • Two sizes available 24 and 32 - 10" cartridges • High flow rates to 320 U. S. gpm • Low psi differential • 2" or 3" FNPT connections •Easy cartridge change, no tools required Benefits High Flow Rates and High Operating Pressures Specifications Series 'FRP' Filter Chambers provide economical particulate removal and extend the useful life of solutions through clarification. They are constructed of thermoset plastic resin reinforced with continuous filament wound fiberglass to offer the strongest FRP composite obtainable. No pigments or fillers are used, making these chambers suitable for a wide range of liquids. Standard models have EPDM O-Rings (FKM optional) and CPVC internals for non-metallic solution contact. All 'FRP'models include CPVC tube guides which accept 30" and 40" unit length DOE and 120 O-Ring SOE cartridges2. They also accept carbon cartridges. An optional CPVC cross post set can be ordered for stacking 10" or 20" DOE cartridges. 'FRP' chambers use vinyl coated SS 316 springs and CPVC cartridge seats to provide positive seating. SS 304 swing bolts and polyester T-handles facilitate quick opening of cover closure. Chambers include SS 304 mounting legs. Models have FNPT inlet and outlet connections.
Datasheet
Description
Material: FRP Performance: 8-320 gpm to 125 psi Features • Non-metallic solution contact • Heavy duty construction • Rated to 125 psi from 32°F to 200°F • Two sizes available 24 and 32 - 10" cartridges • High flow rates to 320 U. S. gpm • Low psi differential • 2" or 3" FNPT connections •Easy cartridge change, no tools required Benefits High Flow Rates and High Operating Pressures Specifications Series 'FRP' Filter Chambers provide economical particulate removal and extend the useful life of solutions through clarification. They are constructed of thermoset plastic resin reinforced with continuous filament wound fiberglass to offer the strongest FRP composite obtainable. No pigments or fillers are used, making these chambers suitable for a wide range of liquids. Standard models have EPDM O-Rings (FKM optional) and CPVC internals for non-metallic solution contact. All 'FRP'models include CPVC tube guides which accept 30" and 40" unit length DOE and 120 O-Ring SOE cartridges2. They also accept carbon cartridges. An optional CPVC cross post set can be ordered for stacking 10" or 20" DOE cartridges. 'FRP' chambers use vinyl coated SS 316 springs and CPVC cartridge seats to provide positive seating. SS 304 swing bolts and polyester T-handles facilitate quick opening of cover closure. Chambers include SS 304 mounting legs. Models have FNPT inlet and outlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'FRP' Plastic Filter Chambers - P-78-1343 - Serfilco, Ltd.
Northbrook, IL, USA
Series 'FRP' Plastic Filter Chambers
P-78-1343
Series 'FRP' Plastic Filter Chambers P-78-1343
Material: FRP Performance: 8-320 gpm to 125 psi Features • Non-metallic solution contact • Heavy duty construction • Rated to 125 psi from 32°F to 200°F • Two sizes available 24 and 32 - 10" cartridges • High flow rates to 320 U. S. gpm • Low psi differential • 2" or 3" FNPT connections •Easy cartridge change, no tools required Benefits High Flow Rates and High Operating Pressures Specifications Series 'FRP' Filter Chambers provide economical particulate removal and extend the useful life of solutions through clarification. They are constructed of thermoset plastic resin reinforced with continuous filament wound fiberglass to offer the strongest FRP composite obtainable. No pigments or fillers are used, making these chambers suitable for a wide range of liquids. Standard models have EPDM O-Rings (FKM optional) and CPVC internals for non-metallic solution contact. All 'FRP'models include CPVC tube guides which accept 30" and 40" unit length DOE and 120 O-Ring SOE cartridges2. They also accept carbon cartridges. An optional CPVC cross post set can be ordered for stacking 10" or 20" DOE cartridges. 'FRP' chambers use vinyl coated SS 316 springs and CPVC cartridge seats to provide positive seating. SS 304 swing bolts and polyester T-handles facilitate quick opening of cover closure. Chambers include SS 304 mounting legs. Models have FNPT inlet and outlet connections.

Material: FRP Performance: 8-320 gpm to 125 psi

Features
• Non-metallic solution contact
• Heavy duty construction
• Rated to 125 psi from 32°F to 200°F
• Two sizes available 24 and 32 - 10" cartridges
• High flow rates to 320 U. S. gpm
• Low psi differential
• 2" or 3" FNPT connections
•Easy cartridge change, no tools required

Benefits
High Flow Rates and High Operating Pressures

Specifications
Series 'FRP' Filter Chambers provide economical particulate removal and extend the useful life of solutions through clarification. They are constructed of thermoset plastic resin reinforced with continuous filament wound fiberglass to offer the strongest FRP composite obtainable. No pigments or fillers are used, making these chambers suitable for a wide range of liquids. Standard models have EPDM O-Rings (FKM optional) and CPVC internals for non-metallic solution contact.
All 'FRP'models include CPVC tube guides which accept 30" and 40" unit length DOE and 120 O-Ring SOE cartridges2. They also accept carbon cartridges.
An optional CPVC cross post set can be ordered for stacking 10" or 20" DOE cartridges.
'FRP' chambers use vinyl coated SS 316 springs and CPVC cartridge seats to provide positive seating. SS 304 swing bolts and polyester T-handles facilitate quick opening of cover closure. Chambers include SS 304 mounting legs. Models have FNPT inlet and outlet connections.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number P-78-1343
Product Name Series 'FRP' Plastic Filter Chambers
Unlock Full Specs
to access all available technical data

Similar Products

Clarifier -  - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details
MAC260 – Disc Bowl Automatic Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Diesel Coalescing Vessel - 851E - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Coalescer
Application / Industry Oil / Fuel
View Details