Serfilco, Ltd. Space-Saver 'SB' Filtration Systems S-PPS3B6

Description
Material: CPVC, PP, PVDF Performance: 300 - 800 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz) Specifications SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. Seal-less Magnetic-Coupled Pump Systems with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF Filter Chamber Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.
Datasheet
Description
Material: CPVC, PP, PVDF Performance: 300 - 800 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz) Specifications SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. Seal-less Magnetic-Coupled Pump Systems with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF Filter Chamber Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space-Saver 'SB' Filtration Systems - S-PPS3B6 - Serfilco, Ltd.
Northbrook, IL, USA
Space-Saver 'SB' Filtration Systems
S-PPS3B6
Space-Saver 'SB' Filtration Systems S-PPS3B6
Material: CPVC, PP, PVDF Performance: 300 - 800 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz) Specifications SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. Seal-less Magnetic-Coupled Pump Systems with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF Filter Chamber Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.

Material: CPVC, PP, PVDF Performance: 300 - 800 gph

Features
• Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure.
• Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz)

Specifications
SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures.
Seal-less Magnetic-Coupled Pump
Systems with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF
Filter Chamber Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-PPS3B6
Product Name Space-Saver 'SB' Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products