Serfilco, Ltd. Space-Saver Filtration Systems S-CS6X200-5

Description
Material: CPVC, PVDF Performance: 545 - 4200 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz) Specifications SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. To order, select: Seal-less Magnetic-Coupled Pump Systems may be selected with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, PPS, CPVC and PVDF Or select Single or Double Seal Pumps Systems with mechanical seals may be selected whenever excessive abrasives or ferrous metal particulate are present. Double mechanical seals are recommended for high temperature and electroless solutions. Pumps available in CPVC or PVDF feature carbon ceramic seal faces and FKM elastomers. Noryl 'G' pump is self-priming and features silicon graphite seal faces with FKM elastomers. Then select Filter Chamber for solids holding capacity* Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.
Datasheet
Description
Material: CPVC, PVDF Performance: 545 - 4200 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz) Specifications SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. To order, select: Seal-less Magnetic-Coupled Pump Systems may be selected with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, PPS, CPVC and PVDF Or select Single or Double Seal Pumps Systems with mechanical seals may be selected whenever excessive abrasives or ferrous metal particulate are present. Double mechanical seals are recommended for high temperature and electroless solutions. Pumps available in CPVC or PVDF feature carbon ceramic seal faces and FKM elastomers. Noryl 'G' pump is self-priming and features silicon graphite seal faces with FKM elastomers. Then select Filter Chamber for solids holding capacity* Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space-Saver Filtration Systems - S-CS6X200-5 - Serfilco, Ltd.
Northbrook, IL, USA
Space-Saver Filtration Systems
S-CS6X200-5
Space-Saver Filtration Systems S-CS6X200-5
Material: CPVC, PVDF Performance: 545 - 4200 gph Features • Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure. • Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz) Specifications SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. To order, select: Seal-less Magnetic-Coupled Pump Systems may be selected with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, PPS, CPVC and PVDF Or select Single or Double Seal Pumps Systems with mechanical seals may be selected whenever excessive abrasives or ferrous metal particulate are present. Double mechanical seals are recommended for high temperature and electroless solutions. Pumps available in CPVC or PVDF feature carbon ceramic seal faces and FKM elastomers. Noryl 'G' pump is self-priming and features silicon graphite seal faces with FKM elastomers. Then select Filter Chamber for solids holding capacity* Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.

Material: CPVC, PVDF Performance: 545 - 4200 gph

Features
• Non-metallic solution contact Select materials of construction for compatibility with solutions, operating temperature and pressure.
• Flow rates to 4200 GPH @ 60 Hz (13245 LPH @ 50 Hz)

Specifications
SPACE-SAVER Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures.
To order, select:
Seal-less Magnetic-Coupled Pump
Systems may be selected with magnetic-coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, PPS, CPVC and PVDF
Or select
Single or Double Seal Pumps
Systems with mechanical seals may be selected whenever excessive abrasives or ferrous metal particulate are present. Double mechanical seals are recommended for high temperature and electroless solutions. Pumps available in CPVC or PVDF feature carbon ceramic seal faces and FKM elastomers. Noryl 'G' pump is self-priming and features silicon graphite seal faces with FKM elastomers.
Then select
Filter Chamber for solids holding capacity*
Constructed of ABS/acrylic, PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges. System may also be ordered for use with cleanable bags. Chamber allows for simultaneous filtration and purification by using carbon cartridges. Separate purification chamber with flow control valve available.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-CS6X200-5
Product Name Space-Saver Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products

A500 – Automatic Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Variable Inlet / Outlet Grit Removal System - PISTA® VIO™ - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details