Serfilco, Ltd. Labmaster LX Filtration System S-CL2X100

Description
Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph Features • Seal-less magnetic drive pumps Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or PVDF. • Filter chamber Constructed of clear PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional. • Simple carbon or resin treatment The systems are also available with optional purification chambers in polypropylene, PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions Specifications Standard Labmaster 'LX' systems include: - Series 'X' magnetic coupled pump good to 1.3 S.G. - Series 'L' filter chamber - for 10", 20" or 30" cartridges - Corrosion resistant PVC hooded mounting base - EPDM elastomers standard - SS external fasteners - PP vent valve or PVDF vent plug - Priming bulb and suction strainer - Vinyl suction and discharge hoses, 6 ft. x 5/8" each (wire reinforced with CPVC systems, nylon reinforced with others, hose not included with PVDF)
Datasheet
Description
Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph Features • Seal-less magnetic drive pumps Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or PVDF. • Filter chamber Constructed of clear PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional. • Simple carbon or resin treatment The systems are also available with optional purification chambers in polypropylene, PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions Specifications Standard Labmaster 'LX' systems include: - Series 'X' magnetic coupled pump good to 1.3 S.G. - Series 'L' filter chamber - for 10", 20" or 30" cartridges - Corrosion resistant PVC hooded mounting base - EPDM elastomers standard - SS external fasteners - PP vent valve or PVDF vent plug - Priming bulb and suction strainer - Vinyl suction and discharge hoses, 6 ft. x 5/8" each (wire reinforced with CPVC systems, nylon reinforced with others, hose not included with PVDF)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labmaster LX Filtration System - S-CL2X100 - Serfilco, Ltd.
Northbrook, IL, USA
Labmaster LX Filtration System
S-CL2X100
Labmaster LX Filtration System S-CL2X100
Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph Features • Seal-less magnetic drive pumps Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or PVDF. • Filter chamber Constructed of clear PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional. • Simple carbon or resin treatment The systems are also available with optional purification chambers in polypropylene, PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions Specifications Standard Labmaster 'LX' systems include: - Series 'X' magnetic coupled pump good to 1.3 S.G. - Series 'L' filter chamber - for 10", 20" or 30" cartridges - Corrosion resistant PVC hooded mounting base - EPDM elastomers standard - SS external fasteners - PP vent valve or PVDF vent plug - Priming bulb and suction strainer - Vinyl suction and discharge hoses, 6 ft. x 5/8" each (wire reinforced with CPVC systems, nylon reinforced with others, hose not included with PVDF)

Material: PVC, CPVC, PP, PVDF Performance: 200 - 600 gph

Features
• Seal-less magnetic drive pumps
Labmaster 'LX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance to 1.3 S.G. The pumps are available in PP or PVDF.
• Filter chamber
Constructed of clear PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional.
• Simple carbon or resin treatment
The systems are also available with optional purification chambers in polypropylene, PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions

Specifications
Standard Labmaster 'LX' systems include:
- Series 'X' magnetic coupled pump good to 1.3 S.G.
- Series 'L' filter chamber - for 10", 20" or 30" cartridges
- Corrosion resistant PVC hooded mounting base
- EPDM elastomers standard
- SS external fasteners
- PP vent valve or PVDF vent plug
- Priming bulb and suction strainer
- Vinyl suction and discharge hoses, 6 ft. x 5/8" each (wire reinforced with CPVC systems, nylon reinforced with others, hose not included with PVDF)

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-CL2X100
Product Name Labmaster LX Filtration System
Unlock Full Specs
to access all available technical data

Similar Products

MAC251 – Disc Bowl Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Critical Fuel Particulate Vessel - CFF Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details