Serfilco, Ltd. Space-Saver 'SX' Filtration Systems S-CS12X250

Description
Material: CPVC, PP, PVDF Performance: 600 - 1200 gph Features The SERFILCO Space-Saver 'SX' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on small to medium size tank production in the electronics industry and in precious metal plating. Featuring SERFILCO's new, non-metallic, leakproof Series 'X' magnetic coupled pumps and industry proven Series 'S' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'SX' systems are available with or without a carbon or resin purification chamber. Benefits • Seal-less magnetic drive pumps Space-Saver 'SX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance. The pumps are available in PP or ETFE. • Filter chamber Constructed of PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional. • Simple carbon or resin treatment Space-Saver 'SX' systems are also available with optional purification chambers in PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions. Specifications PS PVC chamber with PP pump PPS PP chamber and pump CS CPVC chamber and PP pump KS PVDF chamber and ETFE pump
Datasheet
Description
Material: CPVC, PP, PVDF Performance: 600 - 1200 gph Features The SERFILCO Space-Saver 'SX' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on small to medium size tank production in the electronics industry and in precious metal plating. Featuring SERFILCO's new, non-metallic, leakproof Series 'X' magnetic coupled pumps and industry proven Series 'S' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'SX' systems are available with or without a carbon or resin purification chamber. Benefits • Seal-less magnetic drive pumps Space-Saver 'SX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance. The pumps are available in PP or ETFE. • Filter chamber Constructed of PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional. • Simple carbon or resin treatment Space-Saver 'SX' systems are also available with optional purification chambers in PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions. Specifications PS PVC chamber with PP pump PPS PP chamber and pump CS CPVC chamber and PP pump KS PVDF chamber and ETFE pump
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space-Saver 'SX' Filtration Systems - S-CS12X250 - Serfilco, Ltd.
Northbrook, IL, USA
Space-Saver 'SX' Filtration Systems
S-CS12X250
Space-Saver 'SX' Filtration Systems S-CS12X250
Material: CPVC, PP, PVDF Performance: 600 - 1200 gph Features The SERFILCO Space-Saver 'SX' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on small to medium size tank production in the electronics industry and in precious metal plating. Featuring SERFILCO's new, non-metallic, leakproof Series 'X' magnetic coupled pumps and industry proven Series 'S' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'SX' systems are available with or without a carbon or resin purification chamber. Benefits • Seal-less magnetic drive pumps Space-Saver 'SX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance. The pumps are available in PP or ETFE. • Filter chamber Constructed of PVC, CPVC, PP or PVDF to ensure chemical and temperature compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional. • Simple carbon or resin treatment Space-Saver 'SX' systems are also available with optional purification chambers in PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions. Specifications PS PVC chamber with PP pump PPS PP chamber and pump CS CPVC chamber and PP pump KS PVDF chamber and ETFE pump

Material: CPVC, PP, PVDF Performance: 600 - 1200 gph

Features
The SERFILCO Space-Saver 'SX' Series is engineered to provide reliable, high performance filtration in a small package.
These compact pump and filter systems are popular for use on small to medium size tank production in the electronics industry and in precious metal plating.
Featuring SERFILCO's new, non-metallic, leakproof Series 'X' magnetic coupled pumps and industry proven Series 'S' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'SX' systems are available with or without a carbon or resin purification chamber.

Benefits
• Seal-less magnetic drive pumps
Space-Saver 'SX' filtration systems feature highly efficient seal-less magnetic coupled pumps for total solution containment and reliable performance.
The pumps are available in PP or ETFE.
• Filter chamber
Constructed of PVC, CPVC, PP or PVDF to ensure chemical and temperature
compatibility in a wide range of applications.The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 "O"-ring seat for single open end (SOE) cartridges is optional.
• Simple carbon or resin treatment
Space-Saver 'SX' systems are also available with optional purification chambers in PVC or CPVC with reusable ABS canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions.

Specifications
PS PVC chamber with PP pump
PPS PP chamber and pump
CS CPVC chamber and PP pump
KS PVDF chamber and ETFE pump

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-CS12X250
Product Name Space-Saver 'SX' Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products

Solids Contact Clarifier - CLAR-I-VATOR® - Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details
TURBO-TOC® Steam Turbine Oil Conditioning Cart - KLP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details