Serfilco, Ltd. Series 'S' Plastic Filter Chambers P-78-0252

Description
Material: PVC, CPVC, PP, PVDF Performance: 3-75 gpm Features • Non-metallic solution contact • Heavy duty construction • Pressure ratings up to 135 psi • 0-60 psi pressure gauge, mounted on a gauge guard • Integral shell-base assembly • Inlet to outlet at 90° or 180° aspect • Variety of sizes are available From 3 to 15 of 10" cartridges • Port sizes 1" NPT & 1 1/4" MNPT Specifications These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality. For use with a variety of filter media (order separately) • Depth wound, pleated, carbon or membrane cartridges • Positive cartridge seal for: DOE (optional - SOE for 222 O-Ring) • Cleanable sleeves (used with or without precoat) Flow rates up to 68 gpm depending upon style and length of filter cartridge, solids content, viscosity, pressure drop, size of connection and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered.
Datasheet
Description
Material: PVC, CPVC, PP, PVDF Performance: 3-75 gpm Features • Non-metallic solution contact • Heavy duty construction • Pressure ratings up to 135 psi • 0-60 psi pressure gauge, mounted on a gauge guard • Integral shell-base assembly • Inlet to outlet at 90° or 180° aspect • Variety of sizes are available From 3 to 15 of 10" cartridges • Port sizes 1" NPT & 1 1/4" MNPT Specifications These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality. For use with a variety of filter media (order separately) • Depth wound, pleated, carbon or membrane cartridges • Positive cartridge seal for: DOE (optional - SOE for 222 O-Ring) • Cleanable sleeves (used with or without precoat) Flow rates up to 68 gpm depending upon style and length of filter cartridge, solids content, viscosity, pressure drop, size of connection and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'S' Plastic Filter Chambers - P-78-0252 - Serfilco, Ltd.
Northbrook, IL, USA
Series 'S' Plastic Filter Chambers
P-78-0252
Series 'S' Plastic Filter Chambers P-78-0252
Material: PVC, CPVC, PP, PVDF Performance: 3-75 gpm Features • Non-metallic solution contact • Heavy duty construction • Pressure ratings up to 135 psi • 0-60 psi pressure gauge, mounted on a gauge guard • Integral shell-base assembly • Inlet to outlet at 90° or 180° aspect • Variety of sizes are available From 3 to 15 of 10" cartridges • Port sizes 1" NPT & 1 1/4" MNPT Specifications These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality. For use with a variety of filter media (order separately) • Depth wound, pleated, carbon or membrane cartridges • Positive cartridge seal for: DOE (optional - SOE for 222 O-Ring) • Cleanable sleeves (used with or without precoat) Flow rates up to 68 gpm depending upon style and length of filter cartridge, solids content, viscosity, pressure drop, size of connection and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered.

Material: PVC, CPVC, PP, PVDF Performance: 3-75 gpm

Features
• Non-metallic solution contact
• Heavy duty construction
• Pressure ratings up to 135 psi
• 0-60 psi pressure gauge, mounted on a gauge guard
• Integral shell-base assembly
• Inlet to outlet at 90° or 180° aspect
• Variety of sizes are available From 3 to 15 of 10" cartridges
• Port sizes 1" NPT & 1 1/4" MNPT

Specifications
These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality.
For use with a variety of filter media (order separately)
• Depth wound, pleated, carbon or membrane cartridges
• Positive cartridge seal for: DOE (optional - SOE for 222 O-Ring)
• Cleanable sleeves (used with or without precoat)
Flow rates up to 68 gpm depending upon style and length of filter cartridge, solids content, viscosity, pressure drop, size of connection and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number P-78-0252
Product Name Series 'S' Plastic Filter Chambers
Unlock Full Specs
to access all available technical data

Similar Products

Baffle System Grit Chamber - OPTIFLOW 270® - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
M512 – Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details