Serfilco, Ltd. S-KS6EO4

Description
Material: CPVC, PP Performance: 1500-4200 gph Features • Flow rates from 1800 to 4200 GPH • Non-metallic solution contact PP, CPVC or PVDF with EPDM elastomers. FKM elastomers optional. • Runs dry without damage • High filter surface area 3 - 20", 30" or 40" cartridges • Compact package • Designed for reservoir installation • Economical OEM replacement Benefits • Improve finish goods quality, eliminate scrap and rework • Reduce chemical consumption by maintaining solution quality • Minimize downtime and maintenance with dry-run capable Series 'EO' pump and high surface area Series 'S' chamber • Higher continuous flow and filter area than competitive systems • Easy media change - no tools required Specifications SYSTEM: ADMIRAL 'EOS' filtration systems consist of a vertical, dry-run capable pump, and a three column filter chamber for 3 - 20", 30" or 40" filter cartridges. The pump includes a suction strainer and is mounted with the chamber in a compact configuration using a common mounting plate. Systems are available in PP, CPVC or PVDF. FILTER: Industry proven for ease of service and reliability, the Series 'S' filter chamber will accommodate a variety of filter media including string wound, pleated, melt-blown or carbon cartridges. The ruggedly constructed chamber features a low pressure drop for long intervals of continuous high flow. The chamber includes a swing bolt cover closure with 'T'-handles, so no tools are required and cartridge changing is quick and convenient. Also included is a 0 - 30 psi gauge with guard and vent plug. The chamber features totally non-metallic solution contact and SS external hardware. PUMP: The Series 'EO' pump benefits from proven design features gained through over 40 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service. A labyrinth and a TFE vapor seal between the rotating shaft and the support column protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully enclosed bottom impeller provides efficient flow performance at low horsepower. All models are injection molded of PP, CPVC or 100% pure PVDF. The SS shaft is fully sleeved with the same material from which the pump is constructed. Fasteners are SS. The chemical duty motor has a SS nameplate and is dual range 50 and 60 Hz.
Datasheet
Description
Material: CPVC, PP Performance: 1500-4200 gph Features • Flow rates from 1800 to 4200 GPH • Non-metallic solution contact PP, CPVC or PVDF with EPDM elastomers. FKM elastomers optional. • Runs dry without damage • High filter surface area 3 - 20", 30" or 40" cartridges • Compact package • Designed for reservoir installation • Economical OEM replacement Benefits • Improve finish goods quality, eliminate scrap and rework • Reduce chemical consumption by maintaining solution quality • Minimize downtime and maintenance with dry-run capable Series 'EO' pump and high surface area Series 'S' chamber • Higher continuous flow and filter area than competitive systems • Easy media change - no tools required Specifications SYSTEM: ADMIRAL 'EOS' filtration systems consist of a vertical, dry-run capable pump, and a three column filter chamber for 3 - 20", 30" or 40" filter cartridges. The pump includes a suction strainer and is mounted with the chamber in a compact configuration using a common mounting plate. Systems are available in PP, CPVC or PVDF. FILTER: Industry proven for ease of service and reliability, the Series 'S' filter chamber will accommodate a variety of filter media including string wound, pleated, melt-blown or carbon cartridges. The ruggedly constructed chamber features a low pressure drop for long intervals of continuous high flow. The chamber includes a swing bolt cover closure with 'T'-handles, so no tools are required and cartridge changing is quick and convenient. Also included is a 0 - 30 psi gauge with guard and vent plug. The chamber features totally non-metallic solution contact and SS external hardware. PUMP: The Series 'EO' pump benefits from proven design features gained through over 40 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service. A labyrinth and a TFE vapor seal between the rotating shaft and the support column protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully enclosed bottom impeller provides efficient flow performance at low horsepower. All models are injection molded of PP, CPVC or 100% pure PVDF. The SS shaft is fully sleeved with the same material from which the pump is constructed. Fasteners are SS. The chemical duty motor has a SS nameplate and is dual range 50 and 60 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S-KS6EO4 - Serfilco, Ltd.
Northbrook, IL, USA
Material: CPVC, PP Performance: 1500-4200 gph Features • Flow rates from 1800 to 4200 GPH • Non-metallic solution contact PP, CPVC or PVDF with EPDM elastomers. FKM elastomers optional. • Runs dry without damage • High filter surface area 3 - 20", 30" or 40" cartridges • Compact package • Designed for reservoir installation • Economical OEM replacement Benefits • Improve finish goods quality, eliminate scrap and rework • Reduce chemical consumption by maintaining solution quality • Minimize downtime and maintenance with dry-run capable Series 'EO' pump and high surface area Series 'S' chamber • Higher continuous flow and filter area than competitive systems • Easy media change - no tools required Specifications SYSTEM: ADMIRAL 'EOS' filtration systems consist of a vertical, dry-run capable pump, and a three column filter chamber for 3 - 20", 30" or 40" filter cartridges. The pump includes a suction strainer and is mounted with the chamber in a compact configuration using a common mounting plate. Systems are available in PP, CPVC or PVDF. FILTER: Industry proven for ease of service and reliability, the Series 'S' filter chamber will accommodate a variety of filter media including string wound, pleated, melt-blown or carbon cartridges. The ruggedly constructed chamber features a low pressure drop for long intervals of continuous high flow. The chamber includes a swing bolt cover closure with 'T'-handles, so no tools are required and cartridge changing is quick and convenient. Also included is a 0 - 30 psi gauge with guard and vent plug. The chamber features totally non-metallic solution contact and SS external hardware. PUMP: The Series 'EO' pump benefits from proven design features gained through over 40 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service. A labyrinth and a TFE vapor seal between the rotating shaft and the support column protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully enclosed bottom impeller provides efficient flow performance at low horsepower. All models are injection molded of PP, CPVC or 100% pure PVDF. The SS shaft is fully sleeved with the same material from which the pump is constructed. Fasteners are SS. The chemical duty motor has a SS nameplate and is dual range 50 and 60 Hz.

Material: CPVC, PP Performance: 1500-4200 gph

Features
• Flow rates from 1800 to 4200 GPH
• Non-metallic solution contact PP, CPVC or PVDF with EPDM elastomers. FKM elastomers optional.
• Runs dry without damage
• High filter surface area 3 - 20", 30" or 40" cartridges
• Compact package
• Designed for reservoir installation
• Economical OEM replacement

Benefits
• Improve finish goods quality, eliminate scrap and rework
• Reduce chemical consumption by maintaining solution quality
• Minimize downtime and maintenance with dry-run capable Series 'EO' pump and high surface area Series 'S' chamber
• Higher continuous flow and filter area than competitive systems
• Easy media change - no tools required

Specifications
SYSTEM:
ADMIRAL 'EOS' filtration systems consist of a vertical, dry-run capable pump, and a three column filter chamber for 3 - 20", 30" or 40" filter cartridges. The pump includes a suction strainer and is mounted with the chamber in a compact configuration using a common mounting plate. Systems are available in PP, CPVC or PVDF.
FILTER:
Industry proven for ease of service and reliability, the Series 'S' filter chamber will accommodate a variety of filter media including string wound, pleated, melt-blown or carbon cartridges. The ruggedly constructed chamber features a low pressure drop for long intervals of continuous high flow. The chamber includes a swing bolt cover closure with 'T'-handles, so no tools are required and cartridge changing is quick and convenient. Also included is a 0 - 30 psi gauge with guard and vent plug. The chamber features totally non-metallic solution contact and SS external hardware.
PUMP:
The Series 'EO' pump benefits from proven design features gained through over 40 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing years of trouble-free service.
A labyrinth and a TFE vapor seal between the rotating shaft and the support column protect the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully enclosed bottom impeller provides efficient flow performance at low horsepower.
All models are injection molded of PP, CPVC or 100% pure PVDF. The SS shaft is fully sleeved with the same material from which the pump is constructed. Fasteners are SS. The chemical duty motor has a SS nameplate and is dual range 50 and 60 Hz.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-KS6EO4
Unlock Full Specs
to access all available technical data

Similar Products