Serfilco, Ltd. Admiral 'EL' Filtration Systems S-KL3E

Description
Material: CPVC, PP Performance: 200-1000 gph Features • Flow rates to 1,000 GPH • Non-metallic solution contact CPVC or PVDF with EPDM elastomers.FKM elastomers optional. • Runs dry without damage • Compact, lightweight • For 10", 20" or 30" cartridge lengths • For in-tank or out-of-tank mounting Benefits • Efficient pump and pressurized filter chamber provides longer intervals of continuous high flow than any suction style filter • Reduce scrap, rework, chemical consumption, tank maintenance - improve product quality • Accepts a wide variety of media - string wound, melt blown, pleated, carbon, sleeves or canisters, or a combination thereof • Easy media change - unit does not have to be removed from the tank - no tools are required Specifications SYSTEM: ADMIRAL 'EL' filtration systems consist of a vertical, dry-run capable pump and a single column filter chamber for a 10", 20" or 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet. FILTER: The filter is industry proven for ease of service and reliability. The Series 'L' filter chamber will accommodate a wide variety of filter media including string wound, pleated, melt blown, carbon, cleanable sleeves or reusable canister. This rugged chamber features totally non-metallic solution contact and is constructed of either PVC with a translucent shell, PP, CPVC or PVDF. The thumb screw cover closure with O-Ring ensures a proper seal and requires no tools for cartridge changing. The chamber cover also includes a handy vent valve for purging air from the chamber. PUMP: The rugged Series 'E' is a tough, all machined pump designed for years of trouble-free operation.This pump is constructed of either PP, CPVC or PVDF and features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. The pump features a TFE vapor seal between the rotating shaft and the support column which protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. Motors are 115-230V/1/50-60 Hz, TEFC with 8 ft. cord and 3-prong molded plug.
Datasheet
Description
Material: CPVC, PP Performance: 200-1000 gph Features • Flow rates to 1,000 GPH • Non-metallic solution contact CPVC or PVDF with EPDM elastomers.FKM elastomers optional. • Runs dry without damage • Compact, lightweight • For 10", 20" or 30" cartridge lengths • For in-tank or out-of-tank mounting Benefits • Efficient pump and pressurized filter chamber provides longer intervals of continuous high flow than any suction style filter • Reduce scrap, rework, chemical consumption, tank maintenance - improve product quality • Accepts a wide variety of media - string wound, melt blown, pleated, carbon, sleeves or canisters, or a combination thereof • Easy media change - unit does not have to be removed from the tank - no tools are required Specifications SYSTEM: ADMIRAL 'EL' filtration systems consist of a vertical, dry-run capable pump and a single column filter chamber for a 10", 20" or 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet. FILTER: The filter is industry proven for ease of service and reliability. The Series 'L' filter chamber will accommodate a wide variety of filter media including string wound, pleated, melt blown, carbon, cleanable sleeves or reusable canister. This rugged chamber features totally non-metallic solution contact and is constructed of either PVC with a translucent shell, PP, CPVC or PVDF. The thumb screw cover closure with O-Ring ensures a proper seal and requires no tools for cartridge changing. The chamber cover also includes a handy vent valve for purging air from the chamber. PUMP: The rugged Series 'E' is a tough, all machined pump designed for years of trouble-free operation.This pump is constructed of either PP, CPVC or PVDF and features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. The pump features a TFE vapor seal between the rotating shaft and the support column which protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. Motors are 115-230V/1/50-60 Hz, TEFC with 8 ft. cord and 3-prong molded plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admiral 'EL' Filtration Systems - S-KL3E - Serfilco, Ltd.
Northbrook, IL, USA
Admiral 'EL' Filtration Systems
S-KL3E
Admiral 'EL' Filtration Systems S-KL3E
Material: CPVC, PP Performance: 200-1000 gph Features • Flow rates to 1,000 GPH • Non-metallic solution contact CPVC or PVDF with EPDM elastomers.FKM elastomers optional. • Runs dry without damage • Compact, lightweight • For 10", 20" or 30" cartridge lengths • For in-tank or out-of-tank mounting Benefits • Efficient pump and pressurized filter chamber provides longer intervals of continuous high flow than any suction style filter • Reduce scrap, rework, chemical consumption, tank maintenance - improve product quality • Accepts a wide variety of media - string wound, melt blown, pleated, carbon, sleeves or canisters, or a combination thereof • Easy media change - unit does not have to be removed from the tank - no tools are required Specifications SYSTEM: ADMIRAL 'EL' filtration systems consist of a vertical, dry-run capable pump and a single column filter chamber for a 10", 20" or 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet. FILTER: The filter is industry proven for ease of service and reliability. The Series 'L' filter chamber will accommodate a wide variety of filter media including string wound, pleated, melt blown, carbon, cleanable sleeves or reusable canister. This rugged chamber features totally non-metallic solution contact and is constructed of either PVC with a translucent shell, PP, CPVC or PVDF. The thumb screw cover closure with O-Ring ensures a proper seal and requires no tools for cartridge changing. The chamber cover also includes a handy vent valve for purging air from the chamber. PUMP: The rugged Series 'E' is a tough, all machined pump designed for years of trouble-free operation.This pump is constructed of either PP, CPVC or PVDF and features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. The pump features a TFE vapor seal between the rotating shaft and the support column which protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. Motors are 115-230V/1/50-60 Hz, TEFC with 8 ft. cord and 3-prong molded plug.

Material: CPVC, PP Performance: 200-1000 gph

Features
• Flow rates to 1,000 GPH
• Non-metallic solution contact CPVC or PVDF with EPDM elastomers.FKM elastomers optional.
• Runs dry without damage
• Compact, lightweight
• For 10", 20" or 30" cartridge lengths
• For in-tank or out-of-tank mounting

Benefits
• Efficient pump and pressurized filter chamber provides longer intervals of continuous high flow than any suction style filter
• Reduce scrap, rework, chemical consumption, tank maintenance - improve product quality
• Accepts a wide variety of media - string wound, melt blown, pleated, carbon, sleeves or canisters, or a combination thereof
• Easy media change - unit does not have to be removed from the tank - no tools are required

Specifications
SYSTEM:
ADMIRAL 'EL' filtration systems consist of a vertical, dry-run capable pump and a single column filter chamber for a 10", 20" or 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet.
FILTER:
The filter is industry proven for ease of service and reliability. The Series 'L' filter chamber will accommodate a wide variety of filter media including string wound, pleated, melt blown, carbon, cleanable sleeves or reusable canister. This rugged chamber features totally non-metallic solution contact and is constructed of either PVC with a translucent shell, PP, CPVC or PVDF. The thumb screw cover closure with O-Ring ensures a proper seal and requires no tools for cartridge changing. The chamber cover also includes a handy vent valve for purging air from the chamber.
PUMP:
The rugged Series 'E' is a tough, all machined pump designed for years of trouble-free operation.This pump is constructed of either PP, CPVC or PVDF and features a cantilevered, sleeved SS shaft which eliminates bearings and seals, resulting in a pump that can run dry without damage. The pump features a TFE vapor seal between the rotating shaft and the support column which protects the motor. The compound impeller prevents liquid from rising in the column, even at maximum TDH, while the semi-enclosed bottom impeller provides efficient flow performance at low horsepower. Motors are 115-230V/1/50-60 Hz, TEFC with 8 ft. cord and 3-prong molded plug.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-KL3E
Product Name Admiral 'EL' Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Filtration Vessel - V Series - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details
Clarifier -  - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details