Serfilco, Ltd. Series 'HD' Plastic Filter Chambers P-78-1650 V

Description
Material: PP, PVDF Performance: 4-150 gpm Plastic Features • High purity non-metallic solution contact • Proven durability and ease of service • Standard heavy duty flange connections • 0-60 psi gauge, air vent valve and drain port • For use with standard 10", 20", 30" or 40" single open end (SOE) 222 style filter cartridges • Flow rates to 150 gpm Benefits • Economical - Easy installation, operation and maintenance • Efficient - High flow rate, low pressure drop saves energy • Improves quality of finished product - Saves money, reduces scrap and rework Specifications SERIES 'HD' filter chambers are precision CNC machined from high purity PVDF or natural pure PP. Chambers feature a swing bolt cover closure with 'T'-handles for ease of cartridge service no tools are required. Precision machined covers feature FRP reinforcing plate to ensure positive liquid containment. Standard 0 - 60 psi gauge guard, vent valve and drain port are designed to simplify operation and maintenance. Standard flange connections are 1 1/2" with rugged SS 316 back plates for ease of installation and to ensure leak-free operation. All external fasteners are SS 316; standard elastomers are EPDM. Chambers are designed for use with 4 - 10", 20", 30" or 40" SOE style filter cartridges.
Datasheet
Description
Material: PP, PVDF Performance: 4-150 gpm Plastic Features • High purity non-metallic solution contact • Proven durability and ease of service • Standard heavy duty flange connections • 0-60 psi gauge, air vent valve and drain port • For use with standard 10", 20", 30" or 40" single open end (SOE) 222 style filter cartridges • Flow rates to 150 gpm Benefits • Economical - Easy installation, operation and maintenance • Efficient - High flow rate, low pressure drop saves energy • Improves quality of finished product - Saves money, reduces scrap and rework Specifications SERIES 'HD' filter chambers are precision CNC machined from high purity PVDF or natural pure PP. Chambers feature a swing bolt cover closure with 'T'-handles for ease of cartridge service no tools are required. Precision machined covers feature FRP reinforcing plate to ensure positive liquid containment. Standard 0 - 60 psi gauge guard, vent valve and drain port are designed to simplify operation and maintenance. Standard flange connections are 1 1/2" with rugged SS 316 back plates for ease of installation and to ensure leak-free operation. All external fasteners are SS 316; standard elastomers are EPDM. Chambers are designed for use with 4 - 10", 20", 30" or 40" SOE style filter cartridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'HD' Plastic Filter Chambers - P-78-1650 V - Serfilco, Ltd.
Northbrook, IL, USA
Series 'HD' Plastic Filter Chambers
P-78-1650 V
Series 'HD' Plastic Filter Chambers P-78-1650 V
Material: PP, PVDF Performance: 4-150 gpm Plastic Features • High purity non-metallic solution contact • Proven durability and ease of service • Standard heavy duty flange connections • 0-60 psi gauge, air vent valve and drain port • For use with standard 10", 20", 30" or 40" single open end (SOE) 222 style filter cartridges • Flow rates to 150 gpm Benefits • Economical - Easy installation, operation and maintenance • Efficient - High flow rate, low pressure drop saves energy • Improves quality of finished product - Saves money, reduces scrap and rework Specifications SERIES 'HD' filter chambers are precision CNC machined from high purity PVDF or natural pure PP. Chambers feature a swing bolt cover closure with 'T'-handles for ease of cartridge service no tools are required. Precision machined covers feature FRP reinforcing plate to ensure positive liquid containment. Standard 0 - 60 psi gauge guard, vent valve and drain port are designed to simplify operation and maintenance. Standard flange connections are 1 1/2" with rugged SS 316 back plates for ease of installation and to ensure leak-free operation. All external fasteners are SS 316; standard elastomers are EPDM. Chambers are designed for use with 4 - 10", 20", 30" or 40" SOE style filter cartridges.

Material: PP, PVDF Performance: 4-150 gpm Plastic

Features
• High purity non-metallic solution contact
• Proven durability and ease of service
• Standard heavy duty flange connections
• 0-60 psi gauge, air vent valve and drain port
• For use with standard 10", 20", 30" or 40" single open end (SOE) 222 style filter cartridges
• Flow rates to 150 gpm

Benefits
• Economical - Easy installation, operation and maintenance
• Efficient - High flow rate, low pressure drop saves energy
• Improves quality of finished product - Saves money, reduces scrap and rework

Specifications
SERIES 'HD' filter chambers are precision CNC machined from high purity PVDF or natural pure PP.
Chambers feature a swing bolt cover closure with 'T'-handles for ease of cartridge service no tools are required. Precision machined covers feature FRP reinforcing plate to ensure positive liquid containment. Standard 0 - 60 psi gauge guard, vent valve and drain port are designed to simplify operation and maintenance. Standard flange connections are 1 1/2" with rugged SS 316 back plates for ease of installation and to ensure leak-free operation. All external fasteners are SS 316; standard elastomers are EPDM. Chambers are designed for use with 4 - 10", 20", 30" or 40" SOE style filter cartridges.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number P-78-1650 V
Product Name Series 'HD' Plastic Filter Chambers
Unlock Full Specs
to access all available technical data

Similar Products