Serfilco, Ltd. Labmaster Filtration Systems S-KL2A6

Description
Material: PVC, CPVC, PP, PVDF Performance: 100 - 300 gph Features • Flow rates to 345 GPH @ 60 Hz provides • Nearly 10 turnovers per hour on 35 gallon tanks • Non-metallic solution contact Specifications Labmaster Filtration Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. Seal-less Magnetic-Coupled Pump Systems utilize Series 'A' magnetic- coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF. Filter Chamber for solids holding capacity Constructed of clear PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges.
Datasheet
Description
Material: PVC, CPVC, PP, PVDF Performance: 100 - 300 gph Features • Flow rates to 345 GPH @ 60 Hz provides • Nearly 10 turnovers per hour on 35 gallon tanks • Non-metallic solution contact Specifications Labmaster Filtration Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. Seal-less Magnetic-Coupled Pump Systems utilize Series 'A' magnetic- coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF. Filter Chamber for solids holding capacity Constructed of clear PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labmaster Filtration Systems - S-KL2A6 - Serfilco, Ltd.
Northbrook, IL, USA
Labmaster Filtration Systems
S-KL2A6
Labmaster Filtration Systems S-KL2A6
Material: PVC, CPVC, PP, PVDF Performance: 100 - 300 gph Features • Flow rates to 345 GPH @ 60 Hz provides • Nearly 10 turnovers per hour on 35 gallon tanks • Non-metallic solution contact Specifications Labmaster Filtration Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures. Seal-less Magnetic-Coupled Pump Systems utilize Series 'A' magnetic- coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF. Filter Chamber for solids holding capacity Constructed of clear PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges.

Material: PVC, CPVC, PP, PVDF Performance: 100 - 300 gph

Features
• Flow rates to 345 GPH @ 60 Hz provides
• Nearly 10 turnovers per hour on 35 gallon tanks
• Non-metallic solution contact

Specifications
Labmaster Filtration Systems are compact, corrosion resistant and extremely simple to operate. Choice of construction materials allows use with most liquids, including harsh chemicals at elevated temperatures.
Seal-less Magnetic-Coupled Pump
Systems utilize Series 'A' magnetic- coupled pumps which provide protection from vapor and liquid leaks. Pumps available in a variety of engineering grade plastics to suit chemistry and temperature, including PP, CPVC and PVDF.
Filter Chamber for solids holding capacity Constructed of clear PVC, PP, CPVC or PVDF. Standard elastomers are EPDM (FKM with PVDF). Chambers accept depth wound, pleated, cleanable sleeve, and carbon cartridges.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-KL2A6
Product Name Labmaster Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products