Serfilco, Ltd. Series 'G' Plastic Filter Chambers P-78-1904 PV

Description
Material: PVC, CPVC, PP Performance: 12-150 gpm Features • Non-metallic solution contact CPVC, PVC or PP • Heavy duty construction • Pressure ratings to 80 psi • Positive O-Ring seal at base and cover • Cartridge guides with screw-on caps • SS external hardware • 0-60 psi pressure gauge with gauge guard • From 12 to 60 - 10" cartridge capacity • Easy service Swing bolt cover closure • Port size 1 1/2" NPT optional BSP Benefits These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality. Specifications Flow rates to 125 gpm depending upon size of chamber, style of filter cartridge, solids content, viscosity, pressure drop and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered. All chambers have cover swing bolts with tee handles, SS swing bolt and hold down brackets; FRP top and bottom reinforcing plate, cartridge guides with screw-on cap, 0-60 psi pressure gauge with gauge guard, EPDM gaskets and drain plugs. All fasteners are SS. For DOE cartridges.
Datasheet
Description
Material: PVC, CPVC, PP Performance: 12-150 gpm Features • Non-metallic solution contact CPVC, PVC or PP • Heavy duty construction • Pressure ratings to 80 psi • Positive O-Ring seal at base and cover • Cartridge guides with screw-on caps • SS external hardware • 0-60 psi pressure gauge with gauge guard • From 12 to 60 - 10" cartridge capacity • Easy service Swing bolt cover closure • Port size 1 1/2" NPT optional BSP Benefits These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality. Specifications Flow rates to 125 gpm depending upon size of chamber, style of filter cartridge, solids content, viscosity, pressure drop and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered. All chambers have cover swing bolts with tee handles, SS swing bolt and hold down brackets; FRP top and bottom reinforcing plate, cartridge guides with screw-on cap, 0-60 psi pressure gauge with gauge guard, EPDM gaskets and drain plugs. All fasteners are SS. For DOE cartridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'G' Plastic Filter Chambers - P-78-1904 PV - Serfilco, Ltd.
Northbrook, IL, USA
Series 'G' Plastic Filter Chambers
P-78-1904 PV
Series 'G' Plastic Filter Chambers P-78-1904 PV
Material: PVC, CPVC, PP Performance: 12-150 gpm Features • Non-metallic solution contact CPVC, PVC or PP • Heavy duty construction • Pressure ratings to 80 psi • Positive O-Ring seal at base and cover • Cartridge guides with screw-on caps • SS external hardware • 0-60 psi pressure gauge with gauge guard • From 12 to 60 - 10" cartridge capacity • Easy service Swing bolt cover closure • Port size 1 1/2" NPT optional BSP Benefits These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality. Specifications Flow rates to 125 gpm depending upon size of chamber, style of filter cartridge, solids content, viscosity, pressure drop and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered. All chambers have cover swing bolts with tee handles, SS swing bolt and hold down brackets; FRP top and bottom reinforcing plate, cartridge guides with screw-on cap, 0-60 psi pressure gauge with gauge guard, EPDM gaskets and drain plugs. All fasteners are SS. For DOE cartridges.

Material: PVC, CPVC, PP Performance: 12-150 gpm

Features
• Non-metallic solution contact CPVC, PVC or PP
• Heavy duty construction
• Pressure ratings to 80 psi
• Positive O-Ring seal at base and cover
• Cartridge guides with screw-on caps
• SS external hardware
• 0-60 psi pressure gauge with gauge guard
• From 12 to 60 - 10" cartridge capacity
• Easy service Swing bolt cover closure
• Port size 1 1/2" NPT optional BSP

Benefits
These filter chambers are designed for filtering process solutions where clarification will extend operating life and improve quality.

Specifications
Flow rates to 125 gpm depending upon size of chamber, style of filter cartridge, solids content, viscosity, pressure drop and degree of clarity desired. Pressure ratings of filter chambers depend upon the temperature of solutions being filtered.
All chambers have cover swing bolts with tee handles, SS swing bolt and hold down brackets; FRP top and bottom reinforcing plate, cartridge guides with screw-on cap, 0-60 psi pressure gauge with gauge guard, EPDM gaskets and drain plugs. All fasteners are SS. For DOE cartridges.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number P-78-1904 PV
Product Name Series 'G' Plastic Filter Chambers
Unlock Full Specs
to access all available technical data

Similar Products

Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
Diesel Filtration Vessel - V Series - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details