Serfilco, Ltd. Space-Saver 'J' Filtration Systems S-CJ24HE220

Description
Material: PVC, CPVC, Performance: 1800 - 6000 gph Specifications The SERFILCO Space-Saver 'J' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on medium sized production tanks in the electronics and metal finishing industries. Featuring SERFILCO's non-metallic, leak-proof magnetic coupled pumps and industry proven Series 'J' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'J' systems are available with or without a carbon or resin purification chamber. • Choice of pump Seal-less magnetic drive pumps: Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance. The pumps are PP with EPDM O-Ring. Mechanical seal pumps: Single or double mechanical seals constructed of CPVC with EPDM elastomers and the highest grade, longest lasting silicon carbide seal faces. • Filter chamber Constructed of PVC or CPVC with EPDM elastomers to ensure chemical and temperature compatibility. The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 O-Ring seat for single open end (SOE) cartridges is available. • Simple carbon or resin treatment Space-Saver 'J' systems are also available with optional purification chambers in PVC or CPVC with reusable PVC canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions.
Datasheet
Description
Material: PVC, CPVC, Performance: 1800 - 6000 gph Specifications The SERFILCO Space-Saver 'J' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on medium sized production tanks in the electronics and metal finishing industries. Featuring SERFILCO's non-metallic, leak-proof magnetic coupled pumps and industry proven Series 'J' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'J' systems are available with or without a carbon or resin purification chamber. • Choice of pump Seal-less magnetic drive pumps: Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance. The pumps are PP with EPDM O-Ring. Mechanical seal pumps: Single or double mechanical seals constructed of CPVC with EPDM elastomers and the highest grade, longest lasting silicon carbide seal faces. • Filter chamber Constructed of PVC or CPVC with EPDM elastomers to ensure chemical and temperature compatibility. The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 O-Ring seat for single open end (SOE) cartridges is available. • Simple carbon or resin treatment Space-Saver 'J' systems are also available with optional purification chambers in PVC or CPVC with reusable PVC canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space-Saver 'J' Filtration Systems - S-CJ24HE220 - Serfilco, Ltd.
Northbrook, IL, USA
Space-Saver 'J' Filtration Systems
S-CJ24HE220
Space-Saver 'J' Filtration Systems S-CJ24HE220
Material: PVC, CPVC, Performance: 1800 - 6000 gph Specifications The SERFILCO Space-Saver 'J' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on medium sized production tanks in the electronics and metal finishing industries. Featuring SERFILCO's non-metallic, leak-proof magnetic coupled pumps and industry proven Series 'J' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'J' systems are available with or without a carbon or resin purification chamber. • Choice of pump Seal-less magnetic drive pumps: Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance. The pumps are PP with EPDM O-Ring. Mechanical seal pumps: Single or double mechanical seals constructed of CPVC with EPDM elastomers and the highest grade, longest lasting silicon carbide seal faces. • Filter chamber Constructed of PVC or CPVC with EPDM elastomers to ensure chemical and temperature compatibility. The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 O-Ring seat for single open end (SOE) cartridges is available. • Simple carbon or resin treatment Space-Saver 'J' systems are also available with optional purification chambers in PVC or CPVC with reusable PVC canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions.

Material: PVC, CPVC, Performance: 1800 - 6000 gph

Specifications
The SERFILCO Space-Saver 'J' Series is engineered to provide reliable, high performance filtration in a small package. These compact pump and filter systems are popular for use on medium sized production tanks in the electronics and metal finishing industries. Featuring SERFILCO's non-metallic, leak-proof magnetic coupled pumps and industry proven Series 'J' filter chambers, these systems provide high flow and high turnover rates, assuring continuous particle removal. Space-Saver 'J' systems are available with or without a carbon or resin purification chamber.
• Choice of pump
Seal-less magnetic drive pumps:
Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance.
The pumps are PP with EPDM O-Ring.
Mechanical seal pumps:
Single or double mechanical seals constructed of CPVC with EPDM elastomers and the highest grade, longest lasting silicon carbide seal faces.
• Filter chamber
Constructed of PVC or CPVC with EPDM elastomers to ensure chemical and temperature compatibility. The standard chamber accepts double open end (DOE) depth wound, pleated, melt blown, cleanable sleeve and carbon cartridges. A 222 O-Ring seat for single open end (SOE) cartridges is available.
• Simple carbon or resin treatment
Space-Saver 'J' systems are also available with optional purification chambers in PVC or CPVC with reusable PVC canister offering a low-cost, but effective method of continuously or periodically removing organic impurities from plating baths and other chemical solutions.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filtration Equipment
Product Number S-CJ24HE220
Product Name Space-Saver 'J' Filtration Systems
Unlock Full Specs
to access all available technical data

Similar Products