MJTP1138CTR -- MJTP SERIES SQUARE TACT SWITCHES
PUI - Projections Unlimited, Inc.
MJTP Series Square Tact Switches
MJTP1138CTR
Description
6 mm & 4 mm Square Tact Switches
Surface Mount
-
PUI - Projections Unlimited, Inc.
Description
6 mm & 4 mm Square Tact Switches
Surface Mount
Suppliers
6 mm & 4 mm Square Tact Switches
Surface Mount
- 6 mm & 4 mm Square Tact Switches
- Surface Mount
Supplier's Site
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
|
Product Number
|
MJTP1138CTR |
|
Product Name
|
MJTP Series Square Tact Switches |
|
Switch Type
|
Tact Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Dimensions
4.3 x 6 x 6 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.2 lbs (0.0999 kg)
View Details
10 suppliers
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Keystone Electronics Corp.
Switch Type
Dome Switch
Actuator Specifications
Snap Dome
Switch Function
Momentary Contact
View Details
3 suppliers
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details