The TL1100EF160Q is a tact switch from the TL1100 Series by PUI - Projections Unlimited, Inc. It features a compact size of 12mm x 12mm and utilizes reliable dome contact technology, providing strong tactile and audible feedback. The switch has an actuation force of 160±50 gf and is rated for a contact rating of 50mA at 12 VDC. It has a life expectancy of 100,000 cycles and a maximum contact resistance of 100mΩ. The switch operates within a temperature range of -20°C to 70°C and has an insulation resistance of at least 100MΩ. The housing, actuator, and cover are made from polyester, while the contacts are silver plated phosphor bronze. This switch is suitable for various applications, including telecommunications, consumer electronics, and medical devices.
TL1100 Series 7.5 Millimeter (mm) Dimension L Tact Switch
| PUI - Projections Unlimited, Inc. | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | TL1100EF160Q |
| Product Name | TL1100 Series Tact Switches |
| Switch Type | Tact Switch |