MJTP1138BTR -- MJTP SERIES SQUARE TACT SWITCHES
PUI - Projections Unlimited, Inc.
MJTP Series Square Tact Switches
MJTP1138BTR
Description
6 mm & 4 mm Square Tact Switches
Surface Mount
-
PUI - Projections Unlimited, Inc.
Datasheet
Description
6 mm & 4 mm Square Tact Switches
Surface Mount
Datasheet
Suppliers
6 mm & 4 mm Square Tact Switches
Surface Mount
- 6 mm & 4 mm Square Tact Switches
- Surface Mount
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
|
Product Number
|
MJTP1138BTR |
|
Product Name
|
MJTP Series Square Tact Switches |
|
Switch Type
|
Tact Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Dimensions
10.3 x 12 x 18 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Keystone Electronics Corp.
Switch Type
Dome Switch
Actuator Specifications
Snap Dome
Switch Function
Momentary Contact
View Details
3 suppliers
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details