PUI - Projections Unlimited, Inc. Multimec® 5 Series Switches 5GTH93522

Description
Multimec? 5 series is the new generation of 3A, 3F, 4A and 4F switch. In principle the Multimec? 5 series is very similar to the 3 series - it has the same pin layout, the same dimensions and the same electrical specifications. The four main updates are the cap retention system and actuator, three standard actuation forces, one temperature range and possibility of normally closed/normally open function.
Datasheet
Description
Multimec? 5 series is the new generation of 3A, 3F, 4A and 4F switch. In principle the Multimec? 5 series is very similar to the 3 series - it has the same pin layout, the same dimensions and the same electrical specifications. The four main updates are the cap retention system and actuator, three standard actuation forces, one temperature range and possibility of normally closed/normally open function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimec® 5 Series Switches - 5GTH93522 - PUI - Projections Unlimited, Inc.
Irvine, CA, United States
Multimec® 5 Series Switches
5GTH93522
Multimec® 5 Series Switches 5GTH93522
Multimec? 5 series is the new generation of 3A, 3F, 4A and 4F switch. In principle the Multimec? 5 series is very similar to the 3 series - it has the same pin layout, the same dimensions and the same electrical specifications. The four main updates are the cap retention system and actuator, three standard actuation forces, one temperature range and possibility of normally closed/normally open function.

Multimec? 5 series is the new generation of 3A, 3F, 4A and 4F switch. In principle the Multimec? 5 series is very similar to the 3 series - it has the same pin layout, the same dimensions and the same electrical specifications.
The four main updates are the cap retention system and actuator, three standard actuation forces, one temperature range and possibility of normally closed/normally open function.

Supplier's Site Datasheet

Technical Specifications

  PUI - Projections Unlimited, Inc.
Product Category Touch Switches and Tactile Switches
Product Number 5GTH93522
Product Name Multimec® 5 Series Switches
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Pushbutton Switches - 486-3677-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
B3FS Tactile Switch (SMT) - B3FS-1095P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
Tactile Switches - 1571610-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers